Visual Sound, Inc. Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White FW-12Q

Description
Lowell Manufacturing Company FW-12Q: square steel ceiling grille with separate ported subplate for improved speaker performance, 15.25" sq., 4 screws, beveled edges. Mounts speaker 12Q250 or 12P150 to backbox DX1512, DX1612, or DX1712. White.
Description
Lowell Manufacturing Company FW-12Q: square steel ceiling grille with separate ported subplate for improved speaker performance, 15.25" sq., 4 screws, beveled edges. Mounts speaker 12Q250 or 12P150 to backbox DX1512, DX1612, or DX1712. White.

Suppliers

Company
Product
Description
Supplier Links
Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White - FW-12Q - Visual Sound, Inc.
Broomall, PA, USA
Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White
FW-12Q
Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White FW-12Q
Lowell Manufacturing Company FW-12Q: square steel ceiling grille with separate ported subplate for improved speaker performance, 15.25" sq., 4 screws, beveled edges. Mounts speaker 12Q250 or 12P150 to backbox DX1512, DX1612, or DX1712. White.

Lowell Manufacturing Company

FW-12Q: square steel ceiling grille with separate ported subplate for improved speaker performance, 15.25" sq., 4 screws, beveled edges. Mounts speaker 12Q250 or 12P150 to backbox DX1512, DX1612, or DX1712. White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FW-12Q
Product Name Grille-12in Speaker, Steel, Screw Mount, 15.25in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details