Visual Sound, Inc. Lemo 3K FUW To PUW Male To Female SMPTE Fiber Optic HDTV Cable 50 Feet FUW-PUW-050

Description
TecNec Distributing SMPTE Fiber Optic HDTV Broadcast Cables from TecNec featuring Lemo 3K FUW and PUW series push-pull connectors. Cables are designed for high definition video camera to CCU interconnect commonly used with systems such as the Sony HDC-900/950/930 camera to HDCU-900/950 CCU units. This series is designed for studio use. Tactical and other harsh environment also available upon request. These cable assemblies utilize specially designed SMPTE 311M compliant Fiber / Copper Hybrid cabling that transmits up to 1.5 gigabits per second. Cables has two tight buffered single mode optical fibers plus four (4) #20 (19x32) and two (2) #24 (7x32) PE insulated tinned copper conductors. Overall jacked with an 80% tin copper braid.
Description
TecNec Distributing SMPTE Fiber Optic HDTV Broadcast Cables from TecNec featuring Lemo 3K FUW and PUW series push-pull connectors. Cables are designed for high definition video camera to CCU interconnect commonly used with systems such as the Sony HDC-900/950/930 camera to HDCU-900/950 CCU units. This series is designed for studio use. Tactical and other harsh environment also available upon request. These cable assemblies utilize specially designed SMPTE 311M compliant Fiber / Copper Hybrid cabling that transmits up to 1.5 gigabits per second. Cables has two tight buffered single mode optical fibers plus four (4) #20 (19x32) and two (2) #24 (7x32) PE insulated tinned copper conductors. Overall jacked with an 80% tin copper braid.

Suppliers

Company
Product
Description
Supplier Links
Lemo 3K FUW To PUW Male To Female SMPTE Fiber Optic HDTV Cable 50 Feet - FUW-PUW-050 - Visual Sound, Inc.
Broomall, PA, USA
Lemo 3K FUW To PUW Male To Female SMPTE Fiber Optic HDTV Cable 50 Feet
FUW-PUW-050
Lemo 3K FUW To PUW Male To Female SMPTE Fiber Optic HDTV Cable 50 Feet FUW-PUW-050
TecNec Distributing SMPTE Fiber Optic HDTV Broadcast Cables from TecNec featuring Lemo 3K FUW and PUW series push-pull connectors. Cables are designed for high definition video camera to CCU interconnect commonly used with systems such as the Sony HDC-900/950/930 camera to HDCU-900/950 CCU units. This series is designed for studio use. Tactical and other harsh environment also available upon request. These cable assemblies utilize specially designed SMPTE 311M compliant Fiber / Copper Hybrid cabling that transmits up to 1.5 gigabits per second. Cables has two tight buffered single mode optical fibers plus four (4) #20 (19x32) and two (2) #24 (7x32) PE insulated tinned copper conductors. Overall jacked with an 80% tin copper braid.

TecNec Distributing

SMPTE Fiber Optic HDTV Broadcast Cables from TecNec featuring Lemo 3K FUW and PUW series push-pull connectors. Cables are designed for high definition video camera to CCU interconnect commonly used with systems such as the Sony HDC-900/950/930 camera to HDCU-900/950 CCU units. This series is designed for studio use. Tactical and other harsh environment also available upon request.
These cable assemblies utilize specially designed SMPTE 311M compliant Fiber / Copper Hybrid cabling that transmits up to 1.5 gigabits per second. Cables has two tight buffered single mode optical fibers plus four (4) #20 (19x32) and two (2) #24 (7x32) PE insulated tinned copper conductors. Overall jacked with an 80% tin copper braid.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number FUW-PUW-050
Product Name Lemo 3K FUW To PUW Male To Female SMPTE Fiber Optic HDTV Cable 50 Feet
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fibre Optic Cable - 5366967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; SC; Sc
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details