Visual Sound, Inc. FRi+ Series Speaker System FRi+181S

Description
Electro-Voice The FRi+181s is an 18-inch, low-frequency system. The FRi+181 is designed for applications where extended low frequency response is desired in an FRi/FRi+ installation. It is a trapezoidal enclosure identical in height, appearance and suspension to the FRi/FRi+ full-range systems. An 18" LF transducer is centrally mounted in a large optimally-vented enclosure for efficient deep-bass response that requires only minimal equalization. These professional fixed install speakers deliver a broad range of performance options including multiple rotatable horn patterns, matching subwoofer, full-range systems with easily switchable passive or biamp operation, and EV's world renowned transducer technology for response that is smooth and linear. The FRi/ FRi+ Series is an economical and flexible solution for the most demanding installations. Unequalized flat response to 42 Hz Usable bass output to 32 Hz 16 threaded suspension points Available in black, white and unfinished Arrays with FRi/FRi+ full-range systems High sensitivity, 100 dB below 100 Hz Paintable Enclosure
Description
Electro-Voice The FRi+181s is an 18-inch, low-frequency system. The FRi+181 is designed for applications where extended low frequency response is desired in an FRi/FRi+ installation. It is a trapezoidal enclosure identical in height, appearance and suspension to the FRi/FRi+ full-range systems. An 18" LF transducer is centrally mounted in a large optimally-vented enclosure for efficient deep-bass response that requires only minimal equalization. These professional fixed install speakers deliver a broad range of performance options including multiple rotatable horn patterns, matching subwoofer, full-range systems with easily switchable passive or biamp operation, and EV's world renowned transducer technology for response that is smooth and linear. The FRi/ FRi+ Series is an economical and flexible solution for the most demanding installations. Unequalized flat response to 42 Hz Usable bass output to 32 Hz 16 threaded suspension points Available in black, white and unfinished Arrays with FRi/FRi+ full-range systems High sensitivity, 100 dB below 100 Hz Paintable Enclosure

Suppliers

Company
Product
Description
Supplier Links
FRi+ Series Speaker System - FRi+181S - Visual Sound, Inc.
Broomall, PA, USA
FRi+ Series Speaker System
FRi+181S
FRi+ Series Speaker System FRi+181S
Electro-Voice The FRi+181s is an 18-inch, low-frequency system. The FRi+181 is designed for applications where extended low frequency response is desired in an FRi/FRi+ installation. It is a trapezoidal enclosure identical in height, appearance and suspension to the FRi/FRi+ full-range systems. An 18" LF transducer is centrally mounted in a large optimally-vented enclosure for efficient deep-bass response that requires only minimal equalization. These professional fixed install speakers deliver a broad range of performance options including multiple rotatable horn patterns, matching subwoofer, full-range systems with easily switchable passive or biamp operation, and EV's world renowned transducer technology for response that is smooth and linear. The FRi/ FRi+ Series is an economical and flexible solution for the most demanding installations. Unequalized flat response to 42 Hz Usable bass output to 32 Hz 16 threaded suspension points Available in black, white and unfinished Arrays with FRi/FRi+ full-range systems High sensitivity, 100 dB below 100 Hz Paintable Enclosure

Electro-Voice

The FRi+181s is an 18-inch, low-frequency system.

The FRi+181 is designed for applications where extended low frequency response is desired in an FRi/FRi+ installation. It is a trapezoidal enclosure identical in height, appearance and suspension to the FRi/FRi+ full-range systems. An 18" LF transducer is centrally mounted in a large optimally-vented enclosure for efficient deep-bass response that requires only minimal equalization. These professional fixed install speakers deliver a broad range of performance options including multiple rotatable horn patterns, matching subwoofer, full-range systems with easily switchable passive or biamp operation, and EV's world renowned transducer technology for response that is smooth and linear. The FRi/ FRi+ Series is an economical and flexible solution for the most demanding installations.

  • Unequalized flat response to 42 Hz
  • Usable bass output to 32 Hz
  • 16 threaded suspension points
  • Available in black, white and unfinished
  • Arrays with FRi/FRi+ full-range systems
  • High sensitivity, 100 dB below 100 Hz
  • Paintable Enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRi+181S
Product Name FRi+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6300 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details