Visual Sound, Inc. FRi+ Series Speaker System FRi-152/64

Description
Electro-Voice The FRi-152/64 is a compact, two-way, 15-inch, medium and short-throw, full-range system. Its solid, 42 Hz low end negates the need for supplementary bass in many applications. The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+152/64 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options. Compact, Easily Arrayable Cabinets RMDtm - Ring Mode Decoupled 3" Pure Titanium HF Compression Driver Available in 3 different Horn Patterns Switchable Passive or Active Operation Available in Black, White or Unfinished Manufactured with Pride in the United States Cloth Coverable Grills Paintable Enclosure
Description
Electro-Voice The FRi-152/64 is a compact, two-way, 15-inch, medium and short-throw, full-range system. Its solid, 42 Hz low end negates the need for supplementary bass in many applications. The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+152/64 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options. Compact, Easily Arrayable Cabinets RMDtm - Ring Mode Decoupled 3" Pure Titanium HF Compression Driver Available in 3 different Horn Patterns Switchable Passive or Active Operation Available in Black, White or Unfinished Manufactured with Pride in the United States Cloth Coverable Grills Paintable Enclosure

Suppliers

Company
Product
Description
Supplier Links
FRi+ Series Speaker System - FRi-152/64 - Visual Sound, Inc.
Broomall, PA, USA
FRi+ Series Speaker System
FRi-152/64
FRi+ Series Speaker System FRi-152/64
Electro-Voice The FRi-152/64 is a compact, two-way, 15-inch, medium and short-throw, full-range system. Its solid, 42 Hz low end negates the need for supplementary bass in many applications. The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+152/64 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options. Compact, Easily Arrayable Cabinets RMDtm - Ring Mode Decoupled 3" Pure Titanium HF Compression Driver Available in 3 different Horn Patterns Switchable Passive or Active Operation Available in Black, White or Unfinished Manufactured with Pride in the United States Cloth Coverable Grills Paintable Enclosure

Electro-Voice

The FRi-152/64 is a compact, two-way, 15-inch, medium and short-throw, full-range system. Its solid, 42 Hz low end negates the need for supplementary bass in many applications.

The Fri+ series of Professional Fixed Install Speakers deliver a broad range of performance options including multiple horn patterns, easily switchable passive or bi-amp operation, and EV's World renown transducer technology for response that is smooth and linear. The Fri+ is an economical and flexible solution for the most demanding installations. Offering superior performance, the Fri+152/64 is also equipped with 12- recessed shoulder bolted suspension points for easy flying and each cabinet includes 3, 3/8" forged eye-bolts for convenience. All Fri+ speakers have a vertical box height of 28" allowing neat, concise and visually appealing arrays. The fully rotatable horns allow the installer to construct arrays covering the most demanding acoustical environments while maintaining an aesthetic and uniform installation. The structural integrity of the Fri+ cabinets allow for vertical arrays up 3 boxes in depth. Fri+ speakers are specifically recommended for demanding, cost conscious installations such as Houses of Worship, Nightclubs, Live Music Venues, and mutli-use spaces such as Gymnasiums and Auditoriums. All Fri+ speakers employ EV's exclusive Ring Mode Decoupling (RMDtm) and high performance, World Class EV transducer design and technology to ensure maximum speech intelligibility and musical clarity. Additionally, all Fri+ systems are available in Black, White and Unfinished options.

  • Compact, Easily Arrayable Cabinets
  • RMDtm - Ring Mode Decoupled
  • 3" Pure Titanium HF Compression Driver
  • Available in 3 different Horn Patterns
  • Switchable Passive or Active Operation
  • Available in Black, White or Unfinished
  • Manufactured with Pride in the United States
  • Cloth Coverable Grills
  • Paintable Enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRi-152/64
Product Name FRi+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 80 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details