Visual Sound, Inc. 2500-watt 2-Channel Stereo Power Amplifier FR•2500

Description
Mackie Designs, Inc. Mackie FR•Series Power Amplifiers Building on Mackie's legendary "Fast Recovery" design, the next-generation FR•Series professional stereo power amplifiers deliver new levels of performance and reliability to your live sound system. Tens of thousands of satisfied owners have come to appreciate FR•Series sound quality and system-enhancing features - and with good reason. You get ultimate power, ultra-clean sound, and affordability in one high-performing package. Legendary Mackie Fast Recovery circuitry FR800 800W @ 4 Ohms bridged FR1400 1400W @ 4 Ohms bridged FR2500 2500W @ 4 Ohms bridged Easily switchable mono/stereo/bridged mono operating modes Separate Speakon® outputs for Channel A and Channel B Third Speakon output for mono bridged applications: also provides both output channels on a single NL4 connector 30Hz subsonic filter for low-frequency speaker protection Handles for easy transport and protection of level controls Defeatable clip limiter Front-panel signal and overload indication
Description
Mackie Designs, Inc. Mackie FR•Series Power Amplifiers Building on Mackie's legendary "Fast Recovery" design, the next-generation FR•Series professional stereo power amplifiers deliver new levels of performance and reliability to your live sound system. Tens of thousands of satisfied owners have come to appreciate FR•Series sound quality and system-enhancing features - and with good reason. You get ultimate power, ultra-clean sound, and affordability in one high-performing package. Legendary Mackie Fast Recovery circuitry FR800 800W @ 4 Ohms bridged FR1400 1400W @ 4 Ohms bridged FR2500 2500W @ 4 Ohms bridged Easily switchable mono/stereo/bridged mono operating modes Separate Speakon® outputs for Channel A and Channel B Third Speakon output for mono bridged applications: also provides both output channels on a single NL4 connector 30Hz subsonic filter for low-frequency speaker protection Handles for easy transport and protection of level controls Defeatable clip limiter Front-panel signal and overload indication

Suppliers

Company
Product
Description
Supplier Links
2500-watt 2-Channel Stereo Power Amplifier - FR•2500 - Visual Sound, Inc.
Broomall, PA, USA
2500-watt 2-Channel Stereo Power Amplifier
FR•2500
2500-watt 2-Channel Stereo Power Amplifier FR•2500
Mackie Designs, Inc. Mackie FR•Series Power Amplifiers Building on Mackie's legendary "Fast Recovery" design, the next-generation FR•Series professional stereo power amplifiers deliver new levels of performance and reliability to your live sound system. Tens of thousands of satisfied owners have come to appreciate FR•Series sound quality and system-enhancing features - and with good reason. You get ultimate power, ultra-clean sound, and affordability in one high-performing package. Legendary Mackie Fast Recovery circuitry FR800 800W @ 4 Ohms bridged FR1400 1400W @ 4 Ohms bridged FR2500 2500W @ 4 Ohms bridged Easily switchable mono/stereo/bridged mono operating modes Separate Speakon® outputs for Channel A and Channel B Third Speakon output for mono bridged applications: also provides both output channels on a single NL4 connector 30Hz subsonic filter for low-frequency speaker protection Handles for easy transport and protection of level controls Defeatable clip limiter Front-panel signal and overload indication

Mackie Designs, Inc.

Mackie FR•Series Power Amplifiers
Building on Mackie's legendary "Fast Recovery" design, the next-generation FR•Series professional stereo power amplifiers deliver new levels of performance and reliability to your live sound system. Tens of thousands of satisfied owners have come to appreciate FR•Series sound quality and system-enhancing features - and with good reason. You get ultimate power, ultra-clean sound, and affordability in one high-performing package.

  • Legendary Mackie Fast Recovery circuitry
  • FR800 800W @ 4 Ohms bridged
  • FR1400 1400W @ 4 Ohms bridged
  • FR2500 2500W @ 4 Ohms bridged
  • Easily switchable mono/stereo/bridged mono operating modes
  • Separate Speakon® outputs for Channel A and Channel B
  • Third Speakon output for mono bridged applications: also provides both output channels on a single NL4 connector
  • 30Hz subsonic filter for low-frequency speaker protection
  • Handles for easy transport and protection of level controls
  • Defeatable clip limiter
  • Front-panel signal and overload indication
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FR•2500
Product Name 2500-watt 2-Channel Stereo Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details