Visual Sound, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR FP6020-M

Description
SoundTube Entertainment, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation. Engineered for stereo or mono applications. Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 43° coverage angle for sharp focus. Single-point balanced mounting for easier and cleaner-looking installs. Mounting hardware included, optional wall bracket available.
Description
SoundTube Entertainment, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation. Engineered for stereo or mono applications. Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 43° coverage angle for sharp focus. Single-point balanced mounting for easier and cleaner-looking installs. Mounting hardware included, optional wall bracket available.

Suppliers

Company
Product
Description
Supplier Links
TWO 1
Broomall, PA, USA
TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR
FP6020-M
TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR FP6020-M
SoundTube Entertainment, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation. Engineered for stereo or mono applications. Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 43° coverage angle for sharp focus. Single-point balanced mounting for easier and cleaner-looking installs. Mounting hardware included, optional wall bracket available.

SoundTube Entertainment, Inc.

TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR

  • Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation.
  • Engineered for stereo or mono applications.
  • Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging.
  • Patented ZeroReflection™ enclosure technology for accurate sound reproduction.
  • Narrow 43° coverage angle for sharp focus.
  • Single-point balanced mounting for easier and cleaner-looking installs.
  • Mounting hardware included, optional wall bracket available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FP6020-M
Product Name TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details