Visual Sound, Inc. Power Amplifier - 20 W 25 V Outputs FP-PA20B

Description
RDL, Radio Design Labs The FP-PA20B features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. A 25 V amplified output is provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20B produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Constant Voltage Amplifier 25 V Output Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers
Description
RDL, Radio Design Labs The FP-PA20B features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. A 25 V amplified output is provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20B produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Constant Voltage Amplifier 25 V Output Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - 20 W 25 V Outputs - FP-PA20B - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier - 20 W 25 V Outputs
FP-PA20B
Power Amplifier - 20 W 25 V Outputs FP-PA20B
RDL, Radio Design Labs The FP-PA20B features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. A 25 V amplified output is provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20B produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Constant Voltage Amplifier 25 V Output Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers

RDL, Radio Design Labs

The FP-PA20B features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. A 25 V amplified output is provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20B produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power.

  • 20 Watts RMS Constant Voltage Amplifier
  • 25 V Output
  • Integral Audio Compressor to Control Clipping
  • High Overall Operating Audio Level
  • Maximized Audio Level for Output Power
  • Audio Quality Superior to Standard Amplifiers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP-PA20B
Product Name Power Amplifier - 20 W 25 V Outputs
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details