Visual Sound, Inc. Power Amplifier - 20 W 70 & 100 V Outputs FP-PA20A

Description
RDL, Radio Design Labs The FP-PA20A features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. Both a 70 V and 100 V amplified output are provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20A produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Constant Voltage Amplifier 70 V and 100 V Outputs Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers
Description
RDL, Radio Design Labs The FP-PA20A features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. Both a 70 V and 100 V amplified output are provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20A produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Constant Voltage Amplifier 70 V and 100 V Outputs Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier - 20 W 70 & 100 V Outputs
FP-PA20A
Power Amplifier - 20 W 70 & 100 V Outputs FP-PA20A
RDL, Radio Design Labs The FP-PA20A features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. Both a 70 V and 100 V amplified output are provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20A produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Constant Voltage Amplifier 70 V and 100 V Outputs Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers

RDL, Radio Design Labs

The FP-PA20A features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. Both a 70 V and 100 V amplified output are provided to drive corresponding speakers in a distributed sound system. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20A produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power.

  • 20 Watts RMS Constant Voltage Amplifier
  • 70 V and 100 V Outputs
  • Integral Audio Compressor to Control Clipping
  • High Overall Operating Audio Level
  • Maximized Audio Level for Output Power
  • Audio Quality Superior to Standard Amplifiers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP-PA20A
Product Name Power Amplifier - 20 W 70 & 100 V Outputs
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Class-D Speaker Amplifier for Digital Input - BD5452AMUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 to ? dB
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details