Visual Sound, Inc. Power Amplifier - 20 W 8 ohms FP-PA20

Description
RDL, Radio Design Labs The FP-PA20 features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. The output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Audio Power Amplifier Output for 8 ohm Speaker Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers
Description
RDL, Radio Design Labs The FP-PA20 features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. The output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Audio Power Amplifier Output for 8 ohm Speaker Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - 20 W 8 ohms - FP-PA20 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier - 20 W 8 ohms
FP-PA20
Power Amplifier - 20 W 8 ohms FP-PA20
RDL, Radio Design Labs The FP-PA20 features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. The output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. 20 Watts RMS Audio Power Amplifier Output for 8 ohm Speaker Integral Audio Compressor to Control Clipping High Overall Operating Audio Level Maximized Audio Level for Output Power Audio Quality Superior to Standard Amplifiers

RDL, Radio Design Labs

The FP-PA20 features a balanced line level input that may be connected unbalanced. A front panel gain control is designed to be adjusted either manually or with a trimming screwdriver. The gain range will accommodate standard unbalanced levels as well as professional balanced levels. The output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier. Audio levels that could cause the amplified output to clip are compressed using two dynamic time constants designed to preserve aural transparency. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The FP-PA20 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power.

  • 20 Watts RMS Audio Power Amplifier
  • Output for 8 ohm Speaker
  • Integral Audio Compressor to Control Clipping
  • High Overall Operating Audio Level
  • Maximized Audio Level for Output Power
  • Audio Quality Superior to Standard Amplifiers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FP-PA20
Product Name Power Amplifier - 20 W 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
20W+20W Class D Speaker Amplifier for Digital Input - BD28620MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details