Visual Sound, Inc. Power Amplifier fP 6400

Description
Lab.gruppen The fP 6400 is a lightweight and space-saving power amplifier. fP amplifiers are extreme in every aspect, and loaded with Lab.gruppen's leading technology, proven since many years: The super-efficient switch mode power supply - Lab.gruppen's proprietary design - reduces the weight without any effect on the audio signal, resulting in brilliant sound quality from the extreme lows to the very highs even under extreme, very difficult, conditions. The fP 6400 is a lightweight and space-saving power amplifier Regulated switch mode power supply Multiple positions Gain switch Sophisticated protection circuitry 2 x 1300 watts @ 8 Ohms 2 x 2300 watts @ 4 Ohms 2 x 3200 watts @ 2 Ohms Compact design, 2U high Low weight, 10 kg (22 lbs) MLS™ Switch: Lab.gruppen's unique power matching for different loads Multiple positions gain switch Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Bridged mono outputs in one Speakon® connector Extruded front panel for increased stability
Description
Lab.gruppen The fP 6400 is a lightweight and space-saving power amplifier. fP amplifiers are extreme in every aspect, and loaded with Lab.gruppen's leading technology, proven since many years: The super-efficient switch mode power supply - Lab.gruppen's proprietary design - reduces the weight without any effect on the audio signal, resulting in brilliant sound quality from the extreme lows to the very highs even under extreme, very difficult, conditions. The fP 6400 is a lightweight and space-saving power amplifier Regulated switch mode power supply Multiple positions Gain switch Sophisticated protection circuitry 2 x 1300 watts @ 8 Ohms 2 x 2300 watts @ 4 Ohms 2 x 3200 watts @ 2 Ohms Compact design, 2U high Low weight, 10 kg (22 lbs) MLS™ Switch: Lab.gruppen's unique power matching for different loads Multiple positions gain switch Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Bridged mono outputs in one Speakon® connector Extruded front panel for increased stability

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - fP 6400 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
fP 6400
Power Amplifier fP 6400
Lab.gruppen The fP 6400 is a lightweight and space-saving power amplifier. fP amplifiers are extreme in every aspect, and loaded with Lab.gruppen's leading technology, proven since many years: The super-efficient switch mode power supply - Lab.gruppen's proprietary design - reduces the weight without any effect on the audio signal, resulting in brilliant sound quality from the extreme lows to the very highs even under extreme, very difficult, conditions. The fP 6400 is a lightweight and space-saving power amplifier Regulated switch mode power supply Multiple positions Gain switch Sophisticated protection circuitry 2 x 1300 watts @ 8 Ohms 2 x 2300 watts @ 4 Ohms 2 x 3200 watts @ 2 Ohms Compact design, 2U high Low weight, 10 kg (22 lbs) MLS™ Switch: Lab.gruppen's unique power matching for different loads Multiple positions gain switch Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Bridged mono outputs in one Speakon® connector Extruded front panel for increased stability

Lab.gruppen

The fP 6400 is a lightweight and space-saving power amplifier.

fP amplifiers are extreme in every aspect, and loaded with Lab.gruppen's leading technology, proven since many years: The super-efficient switch mode power supply - Lab.gruppen's proprietary design - reduces the weight without any effect on the audio signal, resulting in brilliant sound quality from the extreme lows to the very highs even under extreme, very difficult, conditions.

  • The fP 6400 is a lightweight and space-saving power amplifier
  • Regulated switch mode power supply
  • Multiple positions Gain switch
  • Sophisticated protection circuitry
  • 2 x 1300 watts @ 8 Ohms
  • 2 x 2300 watts @ 4 Ohms
  • 2 x 3200 watts @ 2 Ohms
  • Compact design, 2U high
  • Low weight, 10 kg (22 lbs)
  • MLS™ Switch: Lab.gruppen's unique power matching for different loads
  • Multiple positions gain switch
  • Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters
  • Improved low-end power bandwidth
  • Link connector with XLR-type connector
  • Bridged mono outputs in one Speakon® connector
  • Extruded front panel for increased stability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number fP 6400
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Tesira AMP-4350R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 350 watts
Number of Channels 4 #
View Details