Visual Sound, Inc. Power Amplifier fP 2600

Description
Lab.gruppen The fP 2600 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. 2 x 430 watts @ 8 Ohms 2 x 840 watts @ 4 Ohms 2 x 1200 watts @ 2 Ohms Light weight and compact: only 8 kg (18 lbs), 2U high MLS Switch: Lab.gruppen's unique power matching for different loads Replaces the LAB 1600 Multiple positions gain switch Easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Extruded front panel for increased stability Bridged mono outputs in one SpeakOn connector
Description
Lab.gruppen The fP 2600 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. 2 x 430 watts @ 8 Ohms 2 x 840 watts @ 4 Ohms 2 x 1200 watts @ 2 Ohms Light weight and compact: only 8 kg (18 lbs), 2U high MLS Switch: Lab.gruppen's unique power matching for different loads Replaces the LAB 1600 Multiple positions gain switch Easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Extruded front panel for increased stability Bridged mono outputs in one SpeakOn connector

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - fP 2600 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
fP 2600
Power Amplifier fP 2600
Lab.gruppen The fP 2600 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. 2 x 430 watts @ 8 Ohms 2 x 840 watts @ 4 Ohms 2 x 1200 watts @ 2 Ohms Light weight and compact: only 8 kg (18 lbs), 2U high MLS Switch: Lab.gruppen's unique power matching for different loads Replaces the LAB 1600 Multiple positions gain switch Easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Extruded front panel for increased stability Bridged mono outputs in one SpeakOn connector

Lab.gruppen

The fP 2600 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations.

  • 2 x 430 watts @ 8 Ohms
  • 2 x 840 watts @ 4 Ohms
  • 2 x 1200 watts @ 2 Ohms
  • Light weight and compact: only 8 kg (18 lbs), 2U high
  • MLS Switch: Lab.gruppen's unique power matching for different loads
  • Replaces the LAB 1600
  • Multiple positions gain switch
  • Easily accessible dust filters
  • Improved low-end power bandwidth
  • Link connector with XLR-type connector
  • Extruded front panel for increased stability
  • Bridged mono outputs in one SpeakOn connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number fP 2600
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details