Visual Sound, Inc. Toslink Plug To 3.5 Jack Adaptor FOA-AUD35FTM

Description
TecNec Distributing Toslink Plug to 3.5mm Jack Adaptor
Description
TecNec Distributing Toslink Plug to 3.5mm Jack Adaptor

Suppliers

Company
Product
Description
Supplier Links
Toslink Plug To 3.5 Jack Adaptor - FOA-AUD35FTM - Visual Sound, Inc.
Broomall, PA, USA
Toslink Plug To 3.5 Jack Adaptor
FOA-AUD35FTM
Toslink Plug To 3.5 Jack Adaptor FOA-AUD35FTM
TecNec Distributing Toslink Plug to 3.5mm Jack Adaptor

TecNec Distributing

Toslink Plug to 3.5mm Jack Adaptor

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number FOA-AUD35FTM
Product Name Toslink Plug To 3.5 Jack Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 8.5 µm Core - F-SM8 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.6 µm (0.3386 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 1213915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details