Visual Sound, Inc. 2-Channel Portable Mixer FMX-20

Description
Azden Corporation A portable 2-channel mixer designed for use by the professional videographer, the small (4 x 1.65" x 5"), all metal, battery operated (9V) mixer can be attached directly to the camera with supplied hook-and-loop mounting tape or belt-worn using the 3-position belt clip. The FMX-20 has the following features: enhanced circuitry for improved signal-to-noise ratio, 3-step LED array for easy signal monitoring, a 12V DC input for external power, switchable input limiter to reduce possibility of overload distortion, channel-addressable 1/4" monitor headphone jack with level control.
Description
Azden Corporation A portable 2-channel mixer designed for use by the professional videographer, the small (4 x 1.65" x 5"), all metal, battery operated (9V) mixer can be attached directly to the camera with supplied hook-and-loop mounting tape or belt-worn using the 3-position belt clip. The FMX-20 has the following features: enhanced circuitry for improved signal-to-noise ratio, 3-step LED array for easy signal monitoring, a 12V DC input for external power, switchable input limiter to reduce possibility of overload distortion, channel-addressable 1/4" monitor headphone jack with level control.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2-Channel Portable Mixer
FMX-20
2-Channel Portable Mixer FMX-20
Azden Corporation A portable 2-channel mixer designed for use by the professional videographer, the small (4 x 1.65" x 5"), all metal, battery operated (9V) mixer can be attached directly to the camera with supplied hook-and-loop mounting tape or belt-worn using the 3-position belt clip. The FMX-20 has the following features: enhanced circuitry for improved signal-to-noise ratio, 3-step LED array for easy signal monitoring, a 12V DC input for external power, switchable input limiter to reduce possibility of overload distortion, channel-addressable 1/4" monitor headphone jack with level control.

Azden Corporation

A portable 2-channel mixer designed for use by the professional videographer, the small (4 x 1.65" x 5"), all metal, battery operated (9V) mixer can be attached directly to the camera with supplied hook-and-loop mounting tape or belt-worn using the 3-position belt clip. The FMX-20 has the following features: enhanced circuitry for improved signal-to-noise ratio, 3-step LED array for easy signal monitoring, a 12V DC input for external power, switchable input limiter to reduce possibility of overload distortion, channel-addressable 1/4" monitor headphone jack with level control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FMX-20
Product Name 2-Channel Portable Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details