Visual Sound, Inc. Flange-Mounted ReentrantHorn Loudspeaker FMH15T

Description
Bogen Communications, Inc. The Bogen FMH15T is a flange-mounted, high intelligibility, reentrant type loudspeaker. Its sturdy, weatherproof, vandal-resistant, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The Model FMH15T has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 70V or 25V constant-voltage line. Screw terminals make installation fast and easy. Accessory flush- or surface-mount enclosures, heavyduty cast aluminum grille and adapter ring are available to complete the installation of this unique speaker. Field maintenance is accomplished using a self-aligning, field replaceable diaphragm. *15 watts max. @ 70V or 25V. *Weatherproof design for indoor or outdoor use. *Vandal-resistant, for applications in hostile environments. *All metal construction with black enamel finish. *Select flush (BBFM6) or surface (BBSM6) mount enclosure for installation (each sold separately). *Heavy-duty cast aluminum grille (SGHD8) & adapter ring (FMHAR8) for installation (each sold separately).
Description
Bogen Communications, Inc. The Bogen FMH15T is a flange-mounted, high intelligibility, reentrant type loudspeaker. Its sturdy, weatherproof, vandal-resistant, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The Model FMH15T has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 70V or 25V constant-voltage line. Screw terminals make installation fast and easy. Accessory flush- or surface-mount enclosures, heavyduty cast aluminum grille and adapter ring are available to complete the installation of this unique speaker. Field maintenance is accomplished using a self-aligning, field replaceable diaphragm. *15 watts max. @ 70V or 25V. *Weatherproof design for indoor or outdoor use. *Vandal-resistant, for applications in hostile environments. *All metal construction with black enamel finish. *Select flush (BBFM6) or surface (BBSM6) mount enclosure for installation (each sold separately). *Heavy-duty cast aluminum grille (SGHD8) & adapter ring (FMHAR8) for installation (each sold separately).

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted ReentrantHorn Loudspeaker - FMH15T - Visual Sound, Inc.
Broomall, PA, USA
Flange-Mounted ReentrantHorn Loudspeaker
FMH15T
Flange-Mounted ReentrantHorn Loudspeaker FMH15T
Bogen Communications, Inc. The Bogen FMH15T is a flange-mounted, high intelligibility, reentrant type loudspeaker. Its sturdy, weatherproof, vandal-resistant, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The Model FMH15T has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 70V or 25V constant-voltage line. Screw terminals make installation fast and easy. Accessory flush- or surface-mount enclosures, heavyduty cast aluminum grille and adapter ring are available to complete the installation of this unique speaker. Field maintenance is accomplished using a self-aligning, field replaceable diaphragm. *15 watts max. @ 70V or 25V. *Weatherproof design for indoor or outdoor use. *Vandal-resistant, for applications in hostile environments. *All metal construction with black enamel finish. *Select flush (BBFM6) or surface (BBSM6) mount enclosure for installation (each sold separately). *Heavy-duty cast aluminum grille (SGHD8) & adapter ring (FMHAR8) for installation (each sold separately).

Bogen Communications, Inc.

The Bogen FMH15T is a flange-mounted, high intelligibility, reentrant type loudspeaker. Its sturdy, weatherproof, vandal-resistant, all-metal construction is ideal for indoor and outdoor use in industrial plants, warehouses, schools, construction sites, transportation terminals, and recreational areas. The Model FMH15T has a built-in, rotary impedance selector switch for matching the speaker power requirements to a 70V or 25V constant-voltage line. Screw terminals make installation fast and easy. Accessory flush- or surface-mount enclosures, heavyduty cast aluminum grille and adapter ring are available to complete the installation of this unique speaker. Field maintenance is accomplished using a self-aligning, field replaceable diaphragm. *15 watts max. @ 70V or 25V. *Weatherproof design for indoor or outdoor use. *Vandal-resistant, for applications in hostile environments. *All metal construction with black enamel finish. *Select flush (BBFM6) or surface (BBSM6) mount enclosure for installation (each sold separately). *Heavy-duty cast aluminum grille (SGHD8) & adapter ring (FMHAR8) for installation (each sold separately).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FMH15T
Product Name Flange-Mounted ReentrantHorn Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Car Audio, Full Range Speaker - Pro60SE - Boston Acoustics, Inc.
Specs
Nominal Power 125 watts
Impedance 3 ohms
Frequency Response 50 to 22000 Hz
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers