Visual Sound, Inc. portable microphone preamp FM-1

Description
Fostex America for ENG applications. FM-1 is a portable microphone preamp for ENG offering high quality microphone preamp and powerful microphone gain limiter. The design concept is light weight, compactness, rigidity and simplicity. High quality microphone preamp featuring a powerful microphone gain limiter Compact dimensions and Highly portable Mic Input with steppable gain trim (9 steps; 5dB between -3dBu and -70dBu) High quality limiter (maximum -55dB) with ultra low distortion HPF switchable between 80Hz and 160Hz Flexible output (0 to -7dB) at +4/-10/-60dBu with PEAK overload LED indication Headphone monitor output ( stereo mini jack) P48V & T12V powered Belt Clip Battery or DC Power
Description
Fostex America for ENG applications. FM-1 is a portable microphone preamp for ENG offering high quality microphone preamp and powerful microphone gain limiter. The design concept is light weight, compactness, rigidity and simplicity. High quality microphone preamp featuring a powerful microphone gain limiter Compact dimensions and Highly portable Mic Input with steppable gain trim (9 steps; 5dB between -3dBu and -70dBu) High quality limiter (maximum -55dB) with ultra low distortion HPF switchable between 80Hz and 160Hz Flexible output (0 to -7dB) at +4/-10/-60dBu with PEAK overload LED indication Headphone monitor output ( stereo mini jack) P48V & T12V powered Belt Clip Battery or DC Power

Suppliers

Company
Product
Description
Supplier Links
portable microphone preamp - FM-1 - Visual Sound, Inc.
Broomall, PA, USA
portable microphone preamp
FM-1
portable microphone preamp FM-1
Fostex America for ENG applications. FM-1 is a portable microphone preamp for ENG offering high quality microphone preamp and powerful microphone gain limiter. The design concept is light weight, compactness, rigidity and simplicity. High quality microphone preamp featuring a powerful microphone gain limiter Compact dimensions and Highly portable Mic Input with steppable gain trim (9 steps; 5dB between -3dBu and -70dBu) High quality limiter (maximum -55dB) with ultra low distortion HPF switchable between 80Hz and 160Hz Flexible output (0 to -7dB) at +4/-10/-60dBu with PEAK overload LED indication Headphone monitor output ( stereo mini jack) P48V & T12V powered Belt Clip Battery or DC Power

Fostex America for ENG applications.

FM-1 is a portable microphone preamp for ENG offering high quality microphone preamp and powerful microphone gain limiter. The design concept is light weight, compactness, rigidity and simplicity.

  • High quality microphone preamp featuring a powerful microphone gain limiter
  • Compact dimensions and Highly portable
  • Mic Input with steppable gain trim (9 steps; 5dB between -3dBu and -70dBu)
  • High quality limiter (maximum -55dB) with ultra low distortion
  • HPF switchable between 80Hz and 160Hz
  • Flexible output (0 to -7dB) at +4/-10/-60dBu with PEAK overload LED indication
  • Headphone monitor output ( stereo mini jack) P48V & T12V powered
  • Belt Clip
  • Battery or DC Power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number FM-1
Product Name portable microphone preamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details