Visual Sound, Inc. Subwoofer, Black FB-100

Description
TOA Electronics, Inc. Subwoofer, 10", 450 W, Black THE TOA FB-100 SUBWOOFER is the ideal solution for adding powerful low frequency enhancement to commercial, residential or retail sound systems. The FB-100 features a high-performance tuned, ported enclosure with an acoustic bandpass filter design to eliminate the need for an external crossover. An omni-directional coverage pattern allows flexible placement -- floor, wall, corner or ceiling. The FB-100 has a heavy-duty 10" woofer for high power handling and extended low frequency response. The solidly constructed, paintable enclosure has a removable terminal block for loop-through terminations and six rigging points for suspended mounting. Options include a matching transformer for connection of the FB-100 to distributed speaker systems and a 900 Series Low Pass Filter Module for convenient system equalization. The FB-100 also carries a five year warranty.
Description
TOA Electronics, Inc. Subwoofer, 10", 450 W, Black THE TOA FB-100 SUBWOOFER is the ideal solution for adding powerful low frequency enhancement to commercial, residential or retail sound systems. The FB-100 features a high-performance tuned, ported enclosure with an acoustic bandpass filter design to eliminate the need for an external crossover. An omni-directional coverage pattern allows flexible placement -- floor, wall, corner or ceiling. The FB-100 has a heavy-duty 10" woofer for high power handling and extended low frequency response. The solidly constructed, paintable enclosure has a removable terminal block for loop-through terminations and six rigging points for suspended mounting. Options include a matching transformer for connection of the FB-100 to distributed speaker systems and a 900 Series Low Pass Filter Module for convenient system equalization. The FB-100 also carries a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Subwoofer, Black
FB-100
Subwoofer, Black FB-100
TOA Electronics, Inc. Subwoofer, 10", 450 W, Black THE TOA FB-100 SUBWOOFER is the ideal solution for adding powerful low frequency enhancement to commercial, residential or retail sound systems. The FB-100 features a high-performance tuned, ported enclosure with an acoustic bandpass filter design to eliminate the need for an external crossover. An omni-directional coverage pattern allows flexible placement -- floor, wall, corner or ceiling. The FB-100 has a heavy-duty 10" woofer for high power handling and extended low frequency response. The solidly constructed, paintable enclosure has a removable terminal block for loop-through terminations and six rigging points for suspended mounting. Options include a matching transformer for connection of the FB-100 to distributed speaker systems and a 900 Series Low Pass Filter Module for convenient system equalization. The FB-100 also carries a five year warranty.

TOA Electronics, Inc.

Subwoofer, 10", 450 W, Black

THE TOA FB-100 SUBWOOFER is the ideal solution for adding powerful low frequency enhancement to commercial, residential or retail sound systems.
The FB-100 features a high-performance tuned, ported enclosure with an acoustic bandpass filter design to eliminate the need for an external crossover. An omni-directional coverage pattern allows flexible placement -- floor, wall, corner or ceiling.
The FB-100 has a heavy-duty 10" woofer for high power handling and extended low frequency response. The solidly constructed, paintable enclosure has a removable terminal block for loop-through terminations and six rigging points for suspended mounting. Options include a matching transformer for connection of the FB-100 to distributed speaker systems and a 900 Series Low Pass Filter Module for convenient system equalization. The FB-100 also carries a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FB-100
Product Name Subwoofer, Black
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Home Audio, Outdoor Speaker - Voyager Metro II Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details