Visual Sound, Inc. Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System FAP42TC

Description
Atlas Sound Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypass for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage.
Description
Atlas Sound Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypass for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage.

Suppliers

Company
Product
Description
Supplier Links
Strategy II 4
Broomall, PA, USA
Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System
FAP42TC
Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System FAP42TC
Atlas Sound Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypass for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage.

Atlas Sound

Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System
With an overall depth of 4" (102mm) the FAP42TC is the perfect choice when high fidelity audio and wide, even coverage is required but space above the plenum is limited. For wall mount applications (tanning salons or surround sound) the short 4" depth will even work in most stud wall installations. A simplified input section features a 4-pole Phoenix style connector for easy daisy chaining between speakers. A simple cover including combination 1/2" (13mm) / 3/4" (19mm) knock-outs is provided for installation ease. The popular Atlas Sound "C-ring / V-Rail" mounting system is provided for quick installation into drop tile acoustic ceilings and existing construction drywall. For new construction drywall applications the optional FAP42-TR may be used. All other popular features of the FAP42T are included on the new FAP42TC including the front mounted tap selector switch (which included transformer bypass for 8 Ohm applications), attractive press-fit grills, high performance 4" polypropolene cone driver with 3/4" (19mm) PEI tweeter and precision crossover components for smooth, even coverage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP42TC
Product Name Strategy II 4" 16W @ 70.7/100V Coaxial Low Profile Ceiling System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
NE Full range, 2
Specs
Nominal Power 20 watts
Sensitivity 85.7 dB
Resonance Frequency 166 Hz
View Details
2 suppliers
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details