Visual Sound, Inc. 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black FAP42T-B

Description
Atlas Sound 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black FAP42T-B combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T-B a perfect choice for low ceilings. The FAP42T-B will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T-B is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.
Description
Atlas Sound 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black FAP42T-B combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T-B a perfect choice for low ceilings. The FAP42T-B will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T-B is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black
FAP42T-B
4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black FAP42T-B
Atlas Sound 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black FAP42T-B combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T-B a perfect choice for low ceilings. The FAP42T-B will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T-B is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.

Atlas Sound

4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black
FAP42T-B combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T-B a perfect choice for low ceilings.
The FAP42T-B will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T-B is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP42T-B
Product Name 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - Black
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
 - PROGRAMME 60 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 118 dB
Impedance 8 ohms
Sensitivity 93 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details