Visual Sound, Inc. Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures FA42T-6MB

Description
Atlas Sound. Model FA42T-6MB is the entire 4" speaker/transformer/ selector switch/front plate assembly found in the FAP42T assembly. Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures Model FA42T-6MB is the entire 4" speaker/transformer/ selector switch/front plate assembly found in the FAP42T assembly. The footprint of the FA42T-6MB is identical to a standard FA series 6" speaker component. This footprint allows the motor board to fit into all original Strategy Series 6" enclosures in the exact same manner as a regular 6" FA speaker (FA136Txx).
Description
Atlas Sound. Model FA42T-6MB is the entire 4" speaker/transformer/ selector switch/front plate assembly found in the FAP42T assembly. Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures Model FA42T-6MB is the entire 4" speaker/transformer/ selector switch/front plate assembly found in the FAP42T assembly. The footprint of the FA42T-6MB is identical to a standard FA series 6" speaker component. This footprint allows the motor board to fit into all original Strategy Series 6" enclosures in the exact same manner as a regular 6" FA speaker (FA136Txx).

Suppliers

Company
Product
Description
Supplier Links
Strategy II 4
Broomall, PA, USA
Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures
FA42T-6MB
Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures FA42T-6MB
Atlas Sound. Model FA42T-6MB is the entire 4" speaker/transformer/ selector switch/front plate assembly found in the FAP42T assembly. Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures Model FA42T-6MB is the entire 4" speaker/transformer/ selector switch/front plate assembly found in the FAP42T assembly. The footprint of the FA42T-6MB is identical to a standard FA series 6" speaker component. This footprint allows the motor board to fit into all original Strategy Series 6" enclosures in the exact same manner as a regular 6" FA speaker (FA136Txx).

Atlas Sound. Model FA42T-6MB is the entire 4" speaker/transformer/selector switch/front plate assembly found in the FAP42T assembly.

Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures
Model FA42T-6MB is the entire 4" speaker/transformer/selector switch/front plate assembly found in the FAP42T assembly. The footprint of the FA42T-6MB is identical to a standard FA series 6" speaker component. This footprint allows the motor board to fit into all original Strategy Series 6" enclosures in the exact same manner as a regular 6" FA speaker (FA136Txx).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FA42T-6MB
Product Name Strategy II 4" 16W @ 70.7V/100V "Motor Board" Assembly - Fits Original Strategy Series 6" Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
SDS Woofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 89.5 dB
Resonance Frequency 45 Hz
View Details