Visual Sound, Inc. Ultra-Compact Two-Way Passive System F8+

Description
Martin Audio Limited The Blackline F8+ is a versatile, two-way passive system designed for applications where high output is required from an ultra-compact enclosure. It features a long-excursion, 8" (200mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. The horn is user rotatable to allow the F8+'s multi-angle enclosure to be used in either its vertical or horizontal orientation, depending on the application. Ultra-compact two-way system User rotatable 90° x 50° horn Flexible mounting options Five year limited warranty
Description
Martin Audio Limited The Blackline F8+ is a versatile, two-way passive system designed for applications where high output is required from an ultra-compact enclosure. It features a long-excursion, 8" (200mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. The horn is user rotatable to allow the F8+'s multi-angle enclosure to be used in either its vertical or horizontal orientation, depending on the application. Ultra-compact two-way system User rotatable 90° x 50° horn Flexible mounting options Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Two-Way Passive System - F8+ - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Two-Way Passive System
F8+
Ultra-Compact Two-Way Passive System F8+
Martin Audio Limited The Blackline F8+ is a versatile, two-way passive system designed for applications where high output is required from an ultra-compact enclosure. It features a long-excursion, 8" (200mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. The horn is user rotatable to allow the F8+'s multi-angle enclosure to be used in either its vertical or horizontal orientation, depending on the application. Ultra-compact two-way system User rotatable 90° x 50° horn Flexible mounting options Five year limited warranty

Martin Audio Limited

The Blackline F8+ is a versatile, two-way passive system designed for applications where high output is required from an ultra-compact enclosure. It features a long-excursion, 8" (200mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. The horn is user rotatable to allow the F8+'s multi-angle enclosure to be used in either its vertical or horizontal orientation, depending on the application.

  • Ultra-compact two-way system
  • User rotatable 90° x 50° horn
  • Flexible mounting options
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F8+
Product Name Ultra-Compact Two-Way Passive System
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
OC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 94 dB
Resonance Frequency 1380 Hz
View Details
2 suppliers