Visual Sound, Inc. Multi-Impedance Modular Amplifier F6-MF

Description
Atlas Sound The Atlas Sound F6 Amplifier Mainframe System is the industry's most versatile multi-channel amplifier. An innovative, modular input and 6-bay output section allows the F6 to be easily configured for most 4?/8? or 70.7V zone amplification applications. Each module has 250W of output power and each features a defeatable limiter and high pass filter. The F6 FM250 series power modules are designed to be 90% efficient allowing the amplifier to run cooler and consume less energy than conventional commercial amplifiers. Analog mixer and DSP input cards will also be available. Within the F6 frame, a high-current robust global power supply is routed to each output module through quad-ganged connector contacts minimizing the impedance path and allowing for maximum current delivery. Both front and back panels feature intuitive metering and security covers are included on front input attenuators to prevent tampering.
Description
Atlas Sound The Atlas Sound F6 Amplifier Mainframe System is the industry's most versatile multi-channel amplifier. An innovative, modular input and 6-bay output section allows the F6 to be easily configured for most 4?/8? or 70.7V zone amplification applications. Each module has 250W of output power and each features a defeatable limiter and high pass filter. The F6 FM250 series power modules are designed to be 90% efficient allowing the amplifier to run cooler and consume less energy than conventional commercial amplifiers. Analog mixer and DSP input cards will also be available. Within the F6 frame, a high-current robust global power supply is routed to each output module through quad-ganged connector contacts minimizing the impedance path and allowing for maximum current delivery. Both front and back panels feature intuitive metering and security covers are included on front input attenuators to prevent tampering.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Multi-Impedance Modular Amplifier
F6-MF
Multi-Impedance Modular Amplifier F6-MF
Atlas Sound The Atlas Sound F6 Amplifier Mainframe System is the industry's most versatile multi-channel amplifier. An innovative, modular input and 6-bay output section allows the F6 to be easily configured for most 4?/8? or 70.7V zone amplification applications. Each module has 250W of output power and each features a defeatable limiter and high pass filter. The F6 FM250 series power modules are designed to be 90% efficient allowing the amplifier to run cooler and consume less energy than conventional commercial amplifiers. Analog mixer and DSP input cards will also be available. Within the F6 frame, a high-current robust global power supply is routed to each output module through quad-ganged connector contacts minimizing the impedance path and allowing for maximum current delivery. Both front and back panels feature intuitive metering and security covers are included on front input attenuators to prevent tampering.

Atlas Sound

The Atlas Sound F6 Amplifier Mainframe System is the industry's most versatile multi-channel amplifier. An innovative, modular input and 6-bay output section allows the F6 to be easily configured for most 4?/8? or 70.7V zone amplification applications.
Each module has 250W of output power and each features a defeatable limiter and high pass filter. The F6 FM250 series power modules are designed to be 90% efficient allowing the amplifier to run cooler and consume less energy than conventional commercial amplifiers.
Analog mixer and DSP input cards will also be available. Within the F6 frame, a high-current robust global power supply is routed to each output module through quad-ganged connector contacts minimizing the impedance path and allowing for maximum current delivery.
Both front and back panels feature intuitive metering and security covers are included on front input attenuators to prevent tampering.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number F6-MF
Product Name Multi-Impedance Modular Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details