Visual Sound, Inc. Compact Two-Way Passive System F10+

Description
Martin Audio Limited The Blackline F10+ is a versatile, two-way passive system, designed to provide exceptional sound reinforcement and stage monitoring from a very compact enclosure. It features a powerful 10" (250mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. Depending on the application, the HF horn can be rotated to allow the multi-angle enclosure to be used in either its vertical or horizontal orientation. A demodulating ring fitted to the LF driver reduces distortion and improves the performance at the upper end of the LF driver's range at high levels. Additionally, the directivity of the LF driver has been matched to the HF horn by a combination of optimisation of the water-resistant LF cone profile and improved crossover design. Compact two-way system User rotatable 90° x 50° horn Flexible mounting options Five year limited warranty
Description
Martin Audio Limited The Blackline F10+ is a versatile, two-way passive system, designed to provide exceptional sound reinforcement and stage monitoring from a very compact enclosure. It features a powerful 10" (250mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. Depending on the application, the HF horn can be rotated to allow the multi-angle enclosure to be used in either its vertical or horizontal orientation. A demodulating ring fitted to the LF driver reduces distortion and improves the performance at the upper end of the LF driver's range at high levels. Additionally, the directivity of the LF driver has been matched to the HF horn by a combination of optimisation of the water-resistant LF cone profile and improved crossover design. Compact two-way system User rotatable 90° x 50° horn Flexible mounting options Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Compact Two-Way Passive System - F10+ - Visual Sound, Inc.
Broomall, PA, USA
Compact Two-Way Passive System
F10+
Compact Two-Way Passive System F10+
Martin Audio Limited The Blackline F10+ is a versatile, two-way passive system, designed to provide exceptional sound reinforcement and stage monitoring from a very compact enclosure. It features a powerful 10" (250mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. Depending on the application, the HF horn can be rotated to allow the multi-angle enclosure to be used in either its vertical or horizontal orientation. A demodulating ring fitted to the LF driver reduces distortion and improves the performance at the upper end of the LF driver's range at high levels. Additionally, the directivity of the LF driver has been matched to the HF horn by a combination of optimisation of the water-resistant LF cone profile and improved crossover design. Compact two-way system User rotatable 90° x 50° horn Flexible mounting options Five year limited warranty

Martin Audio Limited

The Blackline F10+ is a versatile, two-way passive system, designed to provide exceptional sound reinforcement and stage monitoring from a very compact enclosure. It features a powerful 10" (250mm) low frequency driver and a 1" (25mm) HF compression driver mounted on a constant directivity 90° x 50° horn. Depending on the application, the HF horn can be rotated to allow the multi-angle enclosure to be used in either its vertical or horizontal orientation. A demodulating ring fitted to the LF driver reduces distortion and improves the performance at the upper end of the LF driver's range at high levels. Additionally, the directivity of the LF driver has been matched to the HF horn by a combination of optimisation of the water-resistant LF cone profile and improved crossover design.

  • Compact two-way system
  • User rotatable 90° x 50° horn
  • Flexible mounting options
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F10+
Product Name Compact Two-Way Passive System
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details