Visual Sound, Inc. Full-Range Ceiling Speaker F-2322C

Description
TOA Electronics, Inc. Wide-Dispersion Ceiling Speaker, 5" Full-Range, 30 W For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability. All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty.
Description
TOA Electronics, Inc. Wide-Dispersion Ceiling Speaker, 5" Full-Range, 30 W For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability. All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Full-Range Ceiling Speaker
F-2322C
Full-Range Ceiling Speaker F-2322C
TOA Electronics, Inc. Wide-Dispersion Ceiling Speaker, 5" Full-Range, 30 W For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability. All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty.

TOA Electronics, Inc.

Wide-Dispersion Ceiling Speaker, 5" Full-Range, 30 W

For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability.
All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F-2322C
Product Name Full-Range Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details