Visual Sound, Inc. 20 Watt Stereo Audio Power Amplifier EZ-PA20

Description
RDL, Radio Design Labs The EZ-PA20 is a stereo audio amplifier with one line input and a front-panel volume control. An integral compressor/limiter allows a higher sound output level without clipping than is possible using a standard amplifier. The output drives 4 or 8 ohm speakers. The EZ-PA20 is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms and commercial sound systems. Audio Amplifier with Front-Panel Level Control 10 Watts RMS Per Channel into 8 ω 8 Watts RMS Per Channel into 4 ω Switch-Selectable Load Impedance on Rear Panel Unbalanced Line Input on RCA Jacks Switch-Selectable Mono or Stereo Mode Integral Overload Limiter with LED Indicator Limiter Controls Overloads from Clipping Limiter Produces Output Level Comparable to Higher Power Amps Mono Mode Switch Sums Left and Right Inputs
Description
RDL, Radio Design Labs The EZ-PA20 is a stereo audio amplifier with one line input and a front-panel volume control. An integral compressor/limiter allows a higher sound output level without clipping than is possible using a standard amplifier. The output drives 4 or 8 ohm speakers. The EZ-PA20 is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms and commercial sound systems. Audio Amplifier with Front-Panel Level Control 10 Watts RMS Per Channel into 8 ω 8 Watts RMS Per Channel into 4 ω Switch-Selectable Load Impedance on Rear Panel Unbalanced Line Input on RCA Jacks Switch-Selectable Mono or Stereo Mode Integral Overload Limiter with LED Indicator Limiter Controls Overloads from Clipping Limiter Produces Output Level Comparable to Higher Power Amps Mono Mode Switch Sums Left and Right Inputs

Suppliers

Company
Product
Description
Supplier Links
20 Watt Stereo Audio Power Amplifier - EZ-PA20 - Visual Sound, Inc.
Broomall, PA, USA
20 Watt Stereo Audio Power Amplifier
EZ-PA20
20 Watt Stereo Audio Power Amplifier EZ-PA20
RDL, Radio Design Labs The EZ-PA20 is a stereo audio amplifier with one line input and a front-panel volume control. An integral compressor/limiter allows a higher sound output level without clipping than is possible using a standard amplifier. The output drives 4 or 8 ohm speakers. The EZ-PA20 is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms and commercial sound systems. Audio Amplifier with Front-Panel Level Control 10 Watts RMS Per Channel into 8 ω 8 Watts RMS Per Channel into 4 ω Switch-Selectable Load Impedance on Rear Panel Unbalanced Line Input on RCA Jacks Switch-Selectable Mono or Stereo Mode Integral Overload Limiter with LED Indicator Limiter Controls Overloads from Clipping Limiter Produces Output Level Comparable to Higher Power Amps Mono Mode Switch Sums Left and Right Inputs

RDL, Radio Design Labs

The EZ-PA20 is a stereo audio amplifier with one line input and a front-panel volume control. An integral compressor/limiter allows a higher sound output level without clipping than is possible using a standard amplifier. The output drives 4 or 8 ohm speakers. The EZ-PA20 is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms and commercial sound systems.

  • Audio Amplifier with Front-Panel Level Control
  • 10 Watts RMS Per Channel into 8 Ω
  • 8 Watts RMS Per Channel into 4 Ω
  • Switch-Selectable Load Impedance on Rear Panel
  • Unbalanced Line Input on RCA Jacks
  • Switch-Selectable Mono or Stereo Mode
  • Integral Overload Limiter with LED Indicator
  • Limiter Controls Overloads from Clipping
  • Limiter Produces Output Level Comparable to Higher Power Amps
  • Mono Mode Switch Sums Left and Right Inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-PA20
Product Name 20 Watt Stereo Audio Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details