Visual Sound, Inc. Elite Omni Earset, Beige, Audio-Technica EXO-BG-AT

Description
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.
Description
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Suppliers

Company
Product
Description
Supplier Links
Elite Omni Earset, Beige, Audio-Technica - EXO-BG-AT - Visual Sound, Inc.
Broomall, PA, USA
Elite Omni Earset, Beige, Audio-Technica
EXO-BG-AT
Elite Omni Earset, Beige, Audio-Technica EXO-BG-AT
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Hosa Technology, Inc.

The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation

Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EXO-BG-AT
Product Name Elite Omni Earset, Beige, Audio-Technica
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers