Visual Sound, Inc. Excite™ 5.25" 2-Way In-Wall Speakers EXCITE_IW5

Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW5 model provides a pair of 2-way in-wall loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-wall loudspeakers 5.25" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 60 Watts program power handling 60Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs
Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW5 model provides a pair of 2-way in-wall loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-wall loudspeakers 5.25" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 60 Watts program power handling 60Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Suppliers

Company
Product
Description
Supplier Links
Excite™ 5.25
Broomall, PA, USA
Excite™ 5.25" 2-Way In-Wall Speakers
EXCITE_IW5
Excite™ 5.25" 2-Way In-Wall Speakers EXCITE_IW5
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW5 model provides a pair of 2-way in-wall loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-wall loudspeakers 5.25" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 60 Watts program power handling 60Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Crestron Electronics, Inc.

Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations.

Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW5 model provides a pair of 2-way in-wall loudspeakers featuring 5-1/4 inch woofers and 20 mm dome tweeters. Power handling is an ample 60 Watts (program), with an impressive frequency response from 60 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface.

  • High-performance 2-way in-wall loudspeakers
  • 5.25" polypropylene woofers for deep, solid bass
  • Treated cloth dome tweeters for natural high-end extension
  • Swivel tweeters for precise coverage optimization
  • Steel composition woofer baskets for increased rigidity
  • Paintable ABS plastic baffle with aluminum grilles
  • Easy-to-install dog toggle mounting system
  • Front accessible high and low frequency contour switches
  • 60 Watts program power handling
  • 60Hz-20kHz frequency response
  • 8 Ohms nominal impedance
  • Sold in pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EXCITE_IW5
Product Name Excite™ 5.25" 2-Way In-Wall Speakers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details