Visual Sound, Inc. Omni-Handheld Microphone EX-413

Description
Azden Corporation This omni-directional handheld microphone has a 3.5mm mini-jack (come with the WMS-PRO system). Weight: 1.00 lbs
Description
Azden Corporation This omni-directional handheld microphone has a 3.5mm mini-jack (come with the WMS-PRO system). Weight: 1.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omni-Handheld Microphone
EX-413
Omni-Handheld Microphone EX-413
Azden Corporation This omni-directional handheld microphone has a 3.5mm mini-jack (come with the WMS-PRO system). Weight: 1.00 lbs

Azden Corporation

This omni-directional handheld microphone has a 3.5mm mini-jack (come with the WMS-PRO system). Weight: 1.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EX-413
Product Name Omni-Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers