Visual Sound, Inc. G3 Wireless Microphone System (SR 300, EK 300, IE 4 and GA 3) ew 300 IEM G3

Description
Sennheiser Electronic Corp. Hear better, perform better. Sennheiser monitoring systems are trusted by professionals worldwide and now are better than ever. Featuring an adaptive-diversity receiver, the receiver pack uses the headphone cable as a secondary antenna for flawless reception. Ear-canal phones, with various ear-fitting pads for an individual fit, reproduce the signal from the adaptive diversity receiver precisely and faithfully. Pass-through outputs allow easy splitting of the input signal to travel to other devices. The 5 band equalizer integrated in the transmitter also allows you to personalize the sound even further. Lastly, the entire set can be monitored and remotely controlled with Sennheiser's "Wireless Systems Manager" software due to the built-in Ethernet port on the stereo transmitter. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 16 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems Adaptive diversity for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of receiver parameter from transmitter User-friendly menu operation with more control options Illuminated graphic display Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Receiver feature battery indicatation in 4 steps Mute function for transmitter Integrated 5-band graphic Equalizerin transmitter HiBoost, adjustable limiter, stereo/focus mode, balance in receiver Contacts for recharging BA 2015 accupack directly in the receiver Wide range of accessories adapts the system to any requirement Delivery Includes SR 300 G3 stereo transmitter EK 300 G3 stereo diversity receiver IE 4 earphones GA 3 rack mount NT 2 power supply unit antenna 2 AA size batteries Operating instructions
Description
Sennheiser Electronic Corp. Hear better, perform better. Sennheiser monitoring systems are trusted by professionals worldwide and now are better than ever. Featuring an adaptive-diversity receiver, the receiver pack uses the headphone cable as a secondary antenna for flawless reception. Ear-canal phones, with various ear-fitting pads for an individual fit, reproduce the signal from the adaptive diversity receiver precisely and faithfully. Pass-through outputs allow easy splitting of the input signal to travel to other devices. The 5 band equalizer integrated in the transmitter also allows you to personalize the sound even further. Lastly, the entire set can be monitored and remotely controlled with Sennheiser's "Wireless Systems Manager" software due to the built-in Ethernet port on the stereo transmitter. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 16 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems Adaptive diversity for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of receiver parameter from transmitter User-friendly menu operation with more control options Illuminated graphic display Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Receiver feature battery indicatation in 4 steps Mute function for transmitter Integrated 5-band graphic Equalizerin transmitter HiBoost, adjustable limiter, stereo/focus mode, balance in receiver Contacts for recharging BA 2015 accupack directly in the receiver Wide range of accessories adapts the system to any requirement Delivery Includes SR 300 G3 stereo transmitter EK 300 G3 stereo diversity receiver IE 4 earphones GA 3 rack mount NT 2 power supply unit antenna 2 AA size batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (SR 300, EK 300, IE 4 and GA 3) - ew 300 IEM G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (SR 300, EK 300, IE 4 and GA 3)
ew 300 IEM G3
G3 Wireless Microphone System (SR 300, EK 300, IE 4 and GA 3) ew 300 IEM G3
Sennheiser Electronic Corp. Hear better, perform better. Sennheiser monitoring systems are trusted by professionals worldwide and now are better than ever. Featuring an adaptive-diversity receiver, the receiver pack uses the headphone cable as a secondary antenna for flawless reception. Ear-canal phones, with various ear-fitting pads for an individual fit, reproduce the signal from the adaptive diversity receiver precisely and faithfully. Pass-through outputs allow easy splitting of the input signal to travel to other devices. The 5 band equalizer integrated in the transmitter also allows you to personalize the sound even further. Lastly, the entire set can be monitored and remotely controlled with Sennheiser's "Wireless Systems Manager" software due to the built-in Ethernet port on the stereo transmitter. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 16 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems Adaptive diversity for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of receiver parameter from transmitter User-friendly menu operation with more control options Illuminated graphic display Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Receiver feature battery indicatation in 4 steps Mute function for transmitter Integrated 5-band graphic Equalizerin transmitter HiBoost, adjustable limiter, stereo/focus mode, balance in receiver Contacts for recharging BA 2015 accupack directly in the receiver Wide range of accessories adapts the system to any requirement Delivery Includes SR 300 G3 stereo transmitter EK 300 G3 stereo diversity receiver IE 4 earphones GA 3 rack mount NT 2 power supply unit antenna 2 AA size batteries Operating instructions

Sennheiser Electronic Corp.

Hear better, perform better. Sennheiser monitoring systems are trusted by professionals worldwide and now are better than ever. Featuring an adaptive-diversity receiver, the receiver pack uses the headphone cable as a secondary antenna for flawless reception. Ear-canal phones, with various ear-fitting pads for an individual fit, reproduce the signal from the adaptive diversity receiver precisely and faithfully. Pass-through outputs allow easy splitting of the input signal to travel to other devices. The 5 band equalizer integrated in the transmitter also allows you to personalize the sound even further. Lastly, the entire set can be monitored and remotely controlled with Sennheiser's "Wireless Systems Manager" software due to the built-in Ethernet port on the stereo transmitter.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 16 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • Adaptive diversity for high reception quality
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of receiver parameter from transmitter
  • User-friendly menu operation with more control options
  • Illuminated graphic display
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Receiver feature battery indicatation in 4 steps
  • Mute function for transmitter
  • Integrated 5-band graphic Equalizerin transmitter
  • HiBoost, adjustable limiter, stereo/focus mode, balance in receiver
  • Contacts for recharging BA 2015 accupack directly in the receiver
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • SR 300 G3 stereo transmitter
  • EK 300 G3 stereo diversity receiver
  • IE 4 earphones
  • GA 3 rack mount
  • NT 2 power supply unit
  • antenna
  • 2 AA size batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 300 IEM G3
Product Name G3 Wireless Microphone System (SR 300, EK 300, IE 4 and GA 3)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details