Visual Sound, Inc. G3 ENG Wireless Microphone System (EK 100, SK 100, ME 2 and SKP 100) ew 100 ENG G3

Description
Sennheiser Electronic Corp. This ENG set offers a great amount of flexibility for portable recording indoors or outdoors. Its SKP 100 G3 plug-on transmitter transforms XLR equipped devices (such as microphones and mixing consoles) into wireless devices by simply plugging the unit in. The bodypack transmitter, as well as the plug on, can by synced up to the receiver with the simple push of a button. A very small high-quality directional clip-on microphone completes this set. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in SK 100 G3 or EK 100 G3 Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omnidirectional pick-up pattern) SKP 100 G3 plug-on transmitter CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 6 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. This ENG set offers a great amount of flexibility for portable recording indoors or outdoors. Its SKP 100 G3 plug-on transmitter transforms XLR equipped devices (such as microphones and mixing consoles) into wireless devices by simply plugging the unit in. The bodypack transmitter, as well as the plug on, can by synced up to the receiver with the simple push of a button. A very small high-quality directional clip-on microphone completes this set. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in SK 100 G3 or EK 100 G3 Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omnidirectional pick-up pattern) SKP 100 G3 plug-on transmitter CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 6 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 ENG Wireless Microphone System (EK 100, SK 100, ME 2 and SKP 100) - ew 100 ENG G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 ENG Wireless Microphone System (EK 100, SK 100, ME 2 and SKP 100)
ew 100 ENG G3
G3 ENG Wireless Microphone System (EK 100, SK 100, ME 2 and SKP 100) ew 100 ENG G3
Sennheiser Electronic Corp. This ENG set offers a great amount of flexibility for portable recording indoors or outdoors. Its SKP 100 G3 plug-on transmitter transforms XLR equipped devices (such as microphones and mixing consoles) into wireless devices by simply plugging the unit in. The bodypack transmitter, as well as the plug on, can by synced up to the receiver with the simple push of a button. A very small high-quality directional clip-on microphone completes this set. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in SK 100 G3 or EK 100 G3 Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omnidirectional pick-up pattern) SKP 100 G3 plug-on transmitter CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 6 AA batteries Operating instructions

Sennheiser Electronic Corp.

This ENG set offers a great amount of flexibility for portable recording indoors or outdoors. Its SKP 100 G3 plug-on transmitter transforms XLR equipped devices (such as microphones and mixing consoles) into wireless devices by simply plugging the unit in. The bodypack transmitter, as well as the plug on, can by synced up to the receiver with the simple push of a button. A very small high-quality directional clip-on microphone completes this set.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • Adaptive-diversity reception for high reception quality
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter and receiver feature battery indicatation in 4 steps
  • Programmable Mute function
  • Contacts for recharging BA 2015 accupack directly in SK 100 G3 or EK 100 G3
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EK 100 G3 diversity receiver
  • SK 100 G3 bodypack transmitter
  • ME 2 clip-on microphone (omnidirectional pick-up pattern)
  • SKP 100 G3 plug-on transmitter
  • CL 1 jack cable
  • CL 100 XLR cable
  • CA 2 camera adapter
  • 6 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 100 ENG G3
Product Name G3 ENG Wireless Microphone System (EK 100, SK 100, ME 2 and SKP 100)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details