Visual Sound, Inc. Single 8-inch Woofer EVU-1082/95

Description
Electro-Voice For a modest increase in enclosure dimensions (about 10 inches high and 16 inches wide) the single-woofer EVU-1082/95 offers twice the maximum output than its 6.5-inch counterpart (+3 dB). These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.
Description
Electro-Voice For a modest increase in enclosure dimensions (about 10 inches high and 16 inches wide) the single-woofer EVU-1082/95 offers twice the maximum output than its 6.5-inch counterpart (+3 dB). These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Suppliers

Company
Product
Description
Supplier Links
Single 8-inch Woofer - EVU-1082/95 - Visual Sound, Inc.
Broomall, PA, USA
Single 8-inch Woofer
EVU-1082/95
Single 8-inch Woofer EVU-1082/95
Electro-Voice For a modest increase in enclosure dimensions (about 10 inches high and 16 inches wide) the single-woofer EVU-1082/95 offers twice the maximum output than its 6.5-inch counterpart (+3 dB). These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Electro-Voice

For a modest increase in enclosure dimensions (about 10 inches high and 16 inches wide) the single-woofer EVU-1082/95 offers twice the maximum output than its 6.5-inch counterpart (+3 dB).
These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front-fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVU-1082/95
Product Name Single 8-inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
Speaker - N9113-D - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 107 dB
View Details
Speakers - 423-1244-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers