Knowles Electronics, LLC. Speakers BK-21615-000

Description
1.2 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet
Description
1.2 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1244-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1244-ND
Speakers 423-1244-ND
1.2 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

1.2 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
BK-21615-000
Speakers & Transducers BK-21615-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1244-ND BK-21615-000
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
Speaker - REN3F-4-4B - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details
Speakers - BK-26824-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers