Visual Sound, Inc. EVID™ Series Four-Inch Two-Way Ceiling Speaker System EVID C4.2

Description
Electro-Voice The EVID™ Series C4.2 is a four-inch, two-way ceiling speaker system perfect for conventional rooms. The C4.2 features excellent bandwidth in an esthetically pleasing, unobtrusive installation profile. Its compact design fits in tight areas, and is fully rated for use in air handling spaces. The C4.2's four-inch woofer and waveguide-coupled, titanium-coated dome tweeter give smooth, wide-frequency response. The enclosure is ported and tuned to provide surprising bass response in such a compact package. The C4.2 features an easy, three-point mounting system for quick installations, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations.
Description
Electro-Voice The EVID™ Series C4.2 is a four-inch, two-way ceiling speaker system perfect for conventional rooms. The C4.2 features excellent bandwidth in an esthetically pleasing, unobtrusive installation profile. Its compact design fits in tight areas, and is fully rated for use in air handling spaces. The C4.2's four-inch woofer and waveguide-coupled, titanium-coated dome tweeter give smooth, wide-frequency response. The enclosure is ported and tuned to provide surprising bass response in such a compact package. The C4.2 features an easy, three-point mounting system for quick installations, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EVID™ Series Four-Inch Two-Way Ceiling Speaker System
EVID C4.2
EVID™ Series Four-Inch Two-Way Ceiling Speaker System EVID C4.2
Electro-Voice The EVID™ Series C4.2 is a four-inch, two-way ceiling speaker system perfect for conventional rooms. The C4.2 features excellent bandwidth in an esthetically pleasing, unobtrusive installation profile. Its compact design fits in tight areas, and is fully rated for use in air handling spaces. The C4.2's four-inch woofer and waveguide-coupled, titanium-coated dome tweeter give smooth, wide-frequency response. The enclosure is ported and tuned to provide surprising bass response in such a compact package. The C4.2 features an easy, three-point mounting system for quick installations, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations.

Electro-Voice

The EVID™ Series C4.2 is a four-inch, two-way ceiling speaker system perfect for conventional rooms. The C4.2 features excellent bandwidth in an esthetically pleasing, unobtrusive installation profile. Its compact design fits in tight areas, and is fully rated for use in air handling spaces. The C4.2's four-inch woofer and waveguide-coupled, titanium-coated dome tweeter give smooth, wide-frequency response. The enclosure is ported and tuned to provide surprising bass response in such a compact package. The C4.2 features an easy, three-point mounting system for quick installations, and comes complete with mounting support, ring-and-tile rails. No additional accessories needed for most installations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID C4.2
Product Name EVID™ Series Four-Inch Two-Way Ceiling Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 112 dB
Maximum Power 0.0200 watts
Sensitivity 70 dB
View Details