Visual Sound, Inc. EVA Coupler Grid EVA-CG

Description
Electro-Voice The new EVA-CG coupler grid allows single subwoofers to be flown behind a full-range array, or to configure dual subs in front with a single sub behind for cardioid arrays.
Description
Electro-Voice The new EVA-CG coupler grid allows single subwoofers to be flown behind a full-range array, or to configure dual subs in front with a single sub behind for cardioid arrays.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EVA Coupler Grid
EVA-CG
EVA Coupler Grid EVA-CG
Electro-Voice The new EVA-CG coupler grid allows single subwoofers to be flown behind a full-range array, or to configure dual subs in front with a single sub behind for cardioid arrays.

Electro-Voice

The new EVA-CG coupler grid allows single subwoofers to be flown behind a full-range array, or to configure dual subs in front with a single sub behind for cardioid arrays.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVA-CG
Product Name EVA Coupler Grid
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - CI-26697-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.99 g (0.04 oz)
View Details
2 suppliers