Visual Sound, Inc. Expandable Vertical Array Loudspeaker EVA-2082S/920

Description
Electro-Voice Each EVA module is available with either a 90° or 120° horizontal dispersion pattern and is acoustically designed to work with any other EVA module. Two versions are available with 6° vertical dispersion patterns (for longthrow), and may be combined for use as the main building blocks of a typical line array: 2082S/126 (120° x 6°) and 2082S/906 (90° x 6°). Mixed-model array configurations allow EVA to precisely address a wide variety of venues, e.g. EVA-2082S/906 for long-throw with EVA- 2082S/920 for near-field coverage. A combination of these modules provides optimum vertical coverage for any application. Two versions are available with 20° vertical dispersion patterns (for nearfield coverage): 2082S/1220 (120° x 20°) and 2082S/920 (90° x 20°).
Description
Electro-Voice Each EVA module is available with either a 90° or 120° horizontal dispersion pattern and is acoustically designed to work with any other EVA module. Two versions are available with 6° vertical dispersion patterns (for longthrow), and may be combined for use as the main building blocks of a typical line array: 2082S/126 (120° x 6°) and 2082S/906 (90° x 6°). Mixed-model array configurations allow EVA to precisely address a wide variety of venues, e.g. EVA-2082S/906 for long-throw with EVA- 2082S/920 for near-field coverage. A combination of these modules provides optimum vertical coverage for any application. Two versions are available with 20° vertical dispersion patterns (for nearfield coverage): 2082S/1220 (120° x 20°) and 2082S/920 (90° x 20°).

Suppliers

Company
Product
Description
Supplier Links
Expandable Vertical Array Loudspeaker - EVA-2082S/920 - Visual Sound, Inc.
Broomall, PA, USA
Expandable Vertical Array Loudspeaker
EVA-2082S/920
Expandable Vertical Array Loudspeaker EVA-2082S/920
Electro-Voice Each EVA module is available with either a 90° or 120° horizontal dispersion pattern and is acoustically designed to work with any other EVA module. Two versions are available with 6° vertical dispersion patterns (for longthrow), and may be combined for use as the main building blocks of a typical line array: 2082S/126 (120° x 6°) and 2082S/906 (90° x 6°). Mixed-model array configurations allow EVA to precisely address a wide variety of venues, e.g. EVA-2082S/906 for long-throw with EVA- 2082S/920 for near-field coverage. A combination of these modules provides optimum vertical coverage for any application. Two versions are available with 20° vertical dispersion patterns (for nearfield coverage): 2082S/1220 (120° x 20°) and 2082S/920 (90° x 20°).

Electro-Voice

Each EVA module is available with either a 90° or 120° horizontal dispersion pattern and is acoustically designed to work with any other EVA module.
Two versions are available with 6° vertical dispersion patterns (for longthrow), and may be combined for use as the main building blocks of a typical line array: 2082S/126 (120° x 6°) and 2082S/906 (90° x 6°).
Mixed-model array configurations allow EVA to precisely address a wide variety of venues, e.g. EVA-2082S/906 for long-throw with EVA- 2082S/920 for near-field coverage. A combination of these modules provides optimum vertical coverage for any application.
Two versions are available with 20° vertical dispersion patterns (for nearfield coverage): 2082S/1220 (120° x 20°) and 2082S/920 (90° x 20°).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVA-2082S/920
Product Name Expandable Vertical Array Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details