Visual Sound, Inc. Cardioid Condenser Lavalier Microphone ES943C

Description
Audio-Technica U.S., Inc. The ES943C is intended to be worn on the clothing for excellent, unobtrusive sound pickup. The microphone's wide-range capability ensures clean, accurate reproduction with high intelligibility for speakers, singers and other performers. Its low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations.
Description
Audio-Technica U.S., Inc. The ES943C is intended to be worn on the clothing for excellent, unobtrusive sound pickup. The microphone's wide-range capability ensures clean, accurate reproduction with high intelligibility for speakers, singers and other performers. Its low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Lavalier Microphone - ES943C - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Lavalier Microphone
ES943C
Cardioid Condenser Lavalier Microphone ES943C
Audio-Technica U.S., Inc. The ES943C is intended to be worn on the clothing for excellent, unobtrusive sound pickup. The microphone's wide-range capability ensures clean, accurate reproduction with high intelligibility for speakers, singers and other performers. Its low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations.

Audio-Technica U.S., Inc.

The ES943C is intended to be worn on the clothing for excellent, unobtrusive sound pickup. The microphone's wide-range capability ensures clean, accurate reproduction with high intelligibility for speakers, singers and other performers. Its low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to Audio-Technica's UniGuard™ innovations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES943C
Product Name Cardioid Condenser Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D4 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details