Visual Sound, Inc. Hypercardioid Condenser Gooseneck Microphone ES935H6

Description
Audio-Technica U.S., Inc. This super-compact, small-diameter gooseneck delivers flexible positioning with a sleek, low-profile appearance. The mic's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations.
Description
Audio-Technica U.S., Inc. This super-compact, small-diameter gooseneck delivers flexible positioning with a sleek, low-profile appearance. The mic's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations.

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Condenser Gooseneck Microphone - ES935H6 - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Condenser Gooseneck Microphone
ES935H6
Hypercardioid Condenser Gooseneck Microphone ES935H6
Audio-Technica U.S., Inc. This super-compact, small-diameter gooseneck delivers flexible positioning with a sleek, low-profile appearance. The mic's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations.

Audio-Technica U.S., Inc.

This super-compact, small-diameter gooseneck delivers flexible positioning with a sleek, low-profile appearance. The mic's low-profile element provides a uniform hypercardioid polar pattern with 100° acceptance angle. It is equipped with an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES935H6
Product Name Hypercardioid Condenser Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details