Visual Sound, Inc. MicroLine® Condenser Gooseneck Microphone with Mute Switch/LED ES915SML

Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SML is a wide-range miniature condenser microphone with a MicroLine polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform MicroLine polar pattern with narrow 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SML is available in the following models and lengths: ES915SML12: 423.8 mm (16.69"); ES915SML15: 500.0 mm (19.69"); ES915SML18: 576.2 mm (22.69")
Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SML is a wide-range miniature condenser microphone with a MicroLine polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform MicroLine polar pattern with narrow 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SML is available in the following models and lengths: ES915SML12: 423.8 mm (16.69"); ES915SML15: 500.0 mm (19.69"); ES915SML18: 576.2 mm (22.69")

Suppliers

Company
Product
Description
Supplier Links
MicroLine® Condenser Gooseneck Microphone with Mute Switch/LED - ES915SML - Visual Sound, Inc.
Broomall, PA, USA
MicroLine® Condenser Gooseneck Microphone with Mute Switch/LED
ES915SML
MicroLine® Condenser Gooseneck Microphone with Mute Switch/LED ES915SML
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SML is a wide-range miniature condenser microphone with a MicroLine polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform MicroLine polar pattern with narrow 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SML is available in the following models and lengths: ES915SML12: 423.8 mm (16.69"); ES915SML15: 500.0 mm (19.69"); ES915SML18: 576.2 mm (22.69")

Audio-Technica U.S., Inc.

Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SML is a wide-range miniature condenser microphone with a MicroLine polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform MicroLine polar pattern with narrow 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SML is available in the following models and lengths: ES915SML12: 423.8 mm (16.69"); ES915SML15: 500.0 mm (19.69"); ES915SML18: 576.2 mm (22.69")

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES915SML
Product Name MicroLine® Condenser Gooseneck Microphone with Mute Switch/LED
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - HT5 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details