Visual Sound, Inc. Cardioid Condenser Gooseneck Microphone with Mute Switch/LED ES915SC

Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SC is a wide-range miniature condenser microphone with a cardioid polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SC also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SC is available in the following models and lengths: ES915SC12: 304.8 mm (12.00"); ES915SC15: 381.0 mm (15.00"); ES915SC18: 457.2 mm (18.00"); ES915SC21: 533.4 mm (21.00"); ES915SC24: 609.6 mm (24.00")
Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SC is a wide-range miniature condenser microphone with a cardioid polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SC also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SC is available in the following models and lengths: ES915SC12: 304.8 mm (12.00"); ES915SC15: 381.0 mm (15.00"); ES915SC18: 457.2 mm (18.00"); ES915SC21: 533.4 mm (21.00"); ES915SC24: 609.6 mm (24.00")

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Gooseneck Microphone with Mute Switch/LED - ES915SC - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Gooseneck Microphone with Mute Switch/LED
ES915SC
Cardioid Condenser Gooseneck Microphone with Mute Switch/LED ES915SC
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SC is a wide-range miniature condenser microphone with a cardioid polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SC also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SC is available in the following models and lengths: ES915SC12: 304.8 mm (12.00"); ES915SC15: 381.0 mm (15.00"); ES915SC18: 457.2 mm (18.00"); ES915SC21: 533.4 mm (21.00"); ES915SC24: 609.6 mm (24.00")

Audio-Technica U.S., Inc.

Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915SC is a wide-range miniature condenser microphone with a cardioid polar pattern and a mute switch/LED. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915SC also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. A mute switch in the base lights when the mic is "on." The microphone's low-profile element provides a uniform cardioid polar pattern with 120° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915SC is available in the following models and lengths: ES915SC12: 304.8 mm (12.00"); ES915SC15: 381.0 mm (15.00"); ES915SC18: 457.2 mm (18.00"); ES915SC21: 533.4 mm (21.00"); ES915SC24: 609.6 mm (24.00")

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES915SC
Product Name Cardioid Condenser Gooseneck Microphone with Mute Switch/LED
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details