Wharfedale Pro KM-1

Description
The KM-1 features a well balanced zinc alloy body with low handling noise and a durable mesh steel grille that is dent resistant. The KM-1 is voiced specifically for vocal applications, with a tailored mid-range response and subtle presence lift for a smooth sounding vocal that will still cut through the mix.
Description
The KM-1 features a well balanced zinc alloy body with low handling noise and a durable mesh steel grille that is dent resistant. The KM-1 is voiced specifically for vocal applications, with a tailored mid-range response and subtle presence lift for a smooth sounding vocal that will still cut through the mix.

Suppliers

Company
Product
Description
Supplier Links
 - KM-1 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The KM-1 features a well balanced zinc alloy body with low handling noise and a durable mesh steel grille that is dent resistant. The KM-1 is voiced specifically for vocal applications, with a tailored mid-range response and subtle presence lift for a smooth sounding vocal that will still cut through the mix.

The KM-1 features a well balanced zinc alloy body with low handling noise and a durable mesh steel grille that is dent resistant.

The KM-1 is voiced specifically for vocal applications, with a tailored mid-range response and subtle presence lift for a smooth sounding vocal that will still cut through the mix.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number KM-1
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details