Visual Sound, Inc. MicroLine® Condenser Gooseneck Microphone ES915ML

Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915ML is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915ML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform MicroLine polar pattern with 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915ML is available in the following models and lengths: ES915ML12: 423.8 mm (16.69"); ES915ML15: 500.0 mm (19.69"); ES915ML18: 576.2 mm (22.69"); ES915ML21: 652.4 mm (25.69"); ES915ML24: 728.6 mm (28.69")
Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915ML is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915ML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform MicroLine polar pattern with 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915ML is available in the following models and lengths: ES915ML12: 423.8 mm (16.69"); ES915ML15: 500.0 mm (19.69"); ES915ML18: 576.2 mm (22.69"); ES915ML21: 652.4 mm (25.69"); ES915ML24: 728.6 mm (28.69")

Suppliers

Company
Product
Description
Supplier Links
MicroLine® Condenser Gooseneck Microphone - ES915ML - Visual Sound, Inc.
Broomall, PA, USA
MicroLine® Condenser Gooseneck Microphone
ES915ML
MicroLine® Condenser Gooseneck Microphone ES915ML
Audio-Technica U.S., Inc. Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915ML is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915ML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform MicroLine polar pattern with 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915ML is available in the following models and lengths: ES915ML12: 423.8 mm (16.69"); ES915ML15: 500.0 mm (19.69"); ES915ML18: 576.2 mm (22.69"); ES915ML21: 652.4 mm (25.69"); ES915ML24: 728.6 mm (28.69")

Audio-Technica U.S., Inc.

Equipped with Audio-Technica's legendary electro-acoustic design innovations, the ES915ML is ideal for applications where quality sound and flexible performance are imperative. This small-diameter gooseneck microphone provides highly flexible positioning while maintaining a well-contoured appearance. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES915ML also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform MicroLine polar pattern with 90° acceptance angle. The microphone can be mounted on a podium or desktop with the included AT8474 low-profile isolation mount, which attenuates noise, shock and vibration transmitted through the mounting surface. The ES915ML is available in the following models and lengths: ES915ML12: 423.8 mm (16.69"); ES915ML15: 500.0 mm (19.69"); ES915ML18: 576.2 mm (22.69"); ES915ML21: 652.4 mm (25.69"); ES915ML24: 728.6 mm (28.69")

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES915ML
Product Name MicroLine® Condenser Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details