Visual Sound, Inc. Cardioid Condenser Rigid-Pipe Microphone ES905CL

Description
Audio-Technica U.S., Inc. The ES905CL is designed for quality sound reinforcement, professional recording, television and other demanding sound pickup applications. Its rigid-pipe design with ball-in-socket base permits flexible positioning, while its durable metal base mounts to a table, desk or podium with included hardware. The attached wire mesh windscreen with internal pop protection effectively reduces noise from P-pops, wind, and ventilation air currents. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES905CL also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with a 120° acceptance angle. Power module included.
Description
Audio-Technica U.S., Inc. The ES905CL is designed for quality sound reinforcement, professional recording, television and other demanding sound pickup applications. Its rigid-pipe design with ball-in-socket base permits flexible positioning, while its durable metal base mounts to a table, desk or podium with included hardware. The attached wire mesh windscreen with internal pop protection effectively reduces noise from P-pops, wind, and ventilation air currents. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES905CL also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with a 120° acceptance angle. Power module included.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Rigid-Pipe Microphone - ES905CL - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Rigid-Pipe Microphone
ES905CL
Cardioid Condenser Rigid-Pipe Microphone ES905CL
Audio-Technica U.S., Inc. The ES905CL is designed for quality sound reinforcement, professional recording, television and other demanding sound pickup applications. Its rigid-pipe design with ball-in-socket base permits flexible positioning, while its durable metal base mounts to a table, desk or podium with included hardware. The attached wire mesh windscreen with internal pop protection effectively reduces noise from P-pops, wind, and ventilation air currents. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES905CL also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with a 120° acceptance angle. Power module included.

Audio-Technica U.S., Inc.

The ES905CL is designed for quality sound reinforcement, professional recording, television and other demanding sound pickup applications. Its rigid-pipe design with ball-in-socket base permits flexible positioning, while its durable metal base mounts to a table, desk or podium with included hardware. The attached wire mesh windscreen with internal pop protection effectively reduces noise from P-pops, wind, and ventilation air currents. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The ES905CL also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. The microphone's low-profile element provides a uniform cardioid polar pattern with a 120° acceptance angle. Power module included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ES905CL
Product Name Cardioid Condenser Rigid-Pipe Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Instrument Microphone - TM1 - TM1 PLUS Condenser Instrument Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to ? Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details