Visual Sound, Inc. Bracket, Adapts EON10 Models to OmniMount Bracket EON BRK10

Description
JBL Professional The BRK10 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON10, EON10P, EON10 G2 Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD, 100 WCS
Description
JBL Professional The BRK10 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON10, EON10P, EON10 G2 Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD, 100 WCS

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bracket, Adapts EON10 Models to OmniMount Bracket
EON BRK10
Bracket, Adapts EON10 Models to OmniMount Bracket EON BRK10
JBL Professional The BRK10 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity. For use with JBL EON10, EON10P, EON10 G2 Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD, 100 WCS

JBL Professional

The BRK10 is a black powder-coated, steel plate that provides a mechanical transition from all JBL EON models to OmniMount brackets and other brackets with compatible hole spacing and sufficient load-bearing capacity.

  • For use with JBL EON10, EON10P, EON10 G2
  • Compatible with OmniMount 60 series brackets and WQF-20, WQF-Z, WQF-20T, WQF-T, VM-1, VM-2, WTT-20, WTT-Z, WTT-Z-HD, 100 WCS
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EON BRK10
Product Name Bracket, Adapts EON10 Models to OmniMount Bracket
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details