Visual Sound, Inc. ENTASYS 750W Autoformer ENT-750T

Description
Community Professional Loudspeakers 750W autoformer for ENTASYS systems. Transformer mounting bracket included.
Description
Community Professional Loudspeakers 750W autoformer for ENTASYS systems. Transformer mounting bracket included.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ENTASYS 750W Autoformer
ENT-750T
ENTASYS 750W Autoformer ENT-750T
Community Professional Loudspeakers 750W autoformer for ENTASYS systems. Transformer mounting bracket included.

Community Professional Loudspeakers

750W autoformer for ENTASYS systems. Transformer mounting bracket included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ENT-750T
Product Name ENTASYS 750W Autoformer
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Speakers - SDS-135F25CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 58 Hz
View Details