Visual Sound, Inc. VHF Wireless System with Dual Channel Receiver ENCORE DUET

Description
Nady Systems, Inc. - Pro Audio for use with 2 Transmitter Simultaneously Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting
Description
Nady Systems, Inc. - Pro Audio for use with 2 Transmitter Simultaneously Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Suppliers

Company
Product
Description
Supplier Links
VHF Wireless System with Dual Channel Receiver - ENCORE DUET - Visual Sound, Inc.
Broomall, PA, USA
VHF Wireless System with Dual Channel Receiver
ENCORE DUET
VHF Wireless System with Dual Channel Receiver ENCORE DUET
Nady Systems, Inc. - Pro Audio for use with 2 Transmitter Simultaneously Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Nady Systems, Inc. - Pro Audio for use with 2 Transmitter Simultaneously

Loaded with top professional operating features. *Available on selected frequencies in the VHF high-band (171-216 MHz) for interference-free, long-range performance. *Half-rack receiver design with retractable front panel antenna(s). *RF and AF 5-LED displays for monitoring incoming signal strength and audio level. *Balanced XLR and unbalanced adjustable 1/4" jack output (Encore Duet: Dual XLR and single mixed 1/4" outputs). *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ENCORE DUET
Product Name VHF Wireless System with Dual Channel Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details