Visual Sound, Inc. 7-CHANNEL 2 x 150W MIXING AMPLIFIER EMI- 300

Description
Inter-M Americas, Inc. 7-CHANNEL 2 x 150W MIXING AMPLIFIER
Description
Inter-M Americas, Inc. 7-CHANNEL 2 x 150W MIXING AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
7-CHANNEL 2 x 150W MIXING AMPLIFIER - EMI- 300 - Visual Sound, Inc.
Broomall, PA, USA
7-CHANNEL 2 x 150W MIXING AMPLIFIER
EMI- 300
7-CHANNEL 2 x 150W MIXING AMPLIFIER EMI- 300
Inter-M Americas, Inc. 7-CHANNEL 2 x 150W MIXING AMPLIFIER

Inter-M Americas, Inc.

7-CHANNEL 2 x 150W MIXING AMPLIFIER

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EMI- 300
Product Name 7-CHANNEL 2 x 150W MIXING AMPLIFIER
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details