Eiki International, Inc.
The lightweight EIP-4200 delivers a gorgeous 4500 Lumen image with 95% uniformity and a 2500:1 contrast ratio. Its 3x-speed, 6-segment BrilliantColor DLP® engine delivers a bright and saturated image, that's also remarkably smooth and stable.
The EIP-4200 uses a 6-segment BrilliantColor imaging engine which delivers bright, saturated colors, including vibrant yellows and other "additive" colors, (those which require mixing in a 3-color processor). The EIP-4200's 3x-speed DLP® engine delivers a beautiful image that's also remarkably smooth and stable. The EIP-4200 is easily portable, weighing only 12.8 pounds. It's designed for impressive multimedia presentations with 2 on-board speakers, 10-Watt stereo output and closed caption decoding, and also operates with very little fan noise. It accepts inputs through S-Video, composite and DVI-I ports, and it can be controlled and monitored through an RJ45 network port.
4200 ANSI Lumens, 95% uniformity, and 2500:1 contrast ratio.
True XGA resolution. UXGA through VGA and MAC compatible.
Smart data compression / expansion, and video scaling.
DVI-I input supports digital data, plus digital video w/HDCP.
Accepts Composite, S, and Component Video, both 4:3 and 16:9.
Compatible with HD input resolution up to 1080i.
Convenient manual zoom (1.15X) and focus lens.
Built-in image offset. Vertical digital keystone correction.
Power Management and Eco mode help prolong lamp life.
Selectable menu position and timeout. Auto input selection.
Wireless remote control.
3 Year Projector Warranty!
Eiki International, Inc.
The lightweight EIP-4200 delivers a gorgeous 4500 Lumen image with 95% uniformity and a 2500:1 contrast ratio. Its 3x-speed, 6-segment BrilliantColor DLP® engine delivers a bright and saturated image, that's also remarkably smooth and stable.
The EIP-4200 uses a 6-segment BrilliantColor imaging engine which delivers bright, saturated colors, including vibrant yellows and other "additive" colors, (those which require mixing in a 3-color processor). The EIP-4200's 3x-speed DLP® engine delivers a beautiful image that's also remarkably smooth and stable. The EIP-4200 is easily portable, weighing only 12.8 pounds. It's designed for impressive multimedia presentations with 2 on-board speakers, 10-Watt stereo output and closed caption decoding, and also operates with very little fan noise. It accepts inputs through S-Video, composite and DVI-I ports, and it can be controlled and monitored through an RJ45 network port.
- 4200 ANSI Lumens, 95% uniformity, and 2500:1 contrast ratio.
- True XGA resolution. UXGA through VGA and MAC compatible.
- Smart data compression / expansion, and video scaling.
- DVI-I input supports digital data, plus digital video w/HDCP.
- Accepts Composite, S, and Component Video, both 4:3 and 16:9.
- Compatible with HD input resolution up to 1080i.
- Convenient manual zoom (1.15X) and focus lens.
- Built-in image offset. Vertical digital keystone correction.
- Power Management and Eco mode help prolong lamp life.
- Selectable menu position and timeout. Auto input selection.
- Wireless remote control.
- 3 Year Projector Warranty!