Now you can make your conference room or classroom an interactive learning environment without the cost or complexity of installing an electronic whiteboard. The Optoma TW675UTi-3D, a WXGA ultra short throw multimedia projector with interactive 3D function, upgrades plain whiteboards and screens (or even a plain wall) into an immersive learning experience. The high-performance projector and pen combination integrates the features that educators and business presenters need to meet today's day-to-day demands and tomorrow's emerging technologies.
With high brightness, contrast and sharpness, the Optoma TW675UTi-3D engages the audience by producing crystal clear images that keep audiences connected. The ultra short throw design minimizes shadows, while the sleek styling hides cables from view. This fully-loaded projector delivers an all-in-one solution that meets your needs. Qwizdom WizTeach The TW675UTi-3D comes complete with a full version of Qwizdom WizTeach interactive software, which provides easy-to-use, interactive teaching tools for math, literacy, geography, etc. Users can also access teaching resources in Qwizdom's 3400-item content library.
The Qwizdom WizTeach interactive software that comes with Optoma's TW675UTi-3D SKUs has licensing rights for up to four computers (a $299 value). Choose between the TW675UTi-3D(WXGA) SKU which includes the WizTeach software and a PointBlank interactive pen or the TW675UTiM-3D (WXGA) SKU which adds a mount.
WXGA resolution - Full interactive option including pen, software and mount
Shadow-free
Supplied electronic pen enables on-screen annotations and interactivity
3D-capable via DLP® Link™ technology – Up to 720p resolution
Crestron RoomView® natively embedded delivers built-in connectivity and control
USB Display port – Display content via USB cable
Powerful audio – Built-in 10-watt speaker system
Environment-friendly design for less than 0.5W power consumption in standby mode
Projects 80” diagonal widescreen image from 1.7 feet
Now you can make your conference room or classroom an interactive learning environment without the cost or complexity of installing an electronic whiteboard. The Optoma TW675UTi-3D, a WXGA ultra short throw multimedia projector with interactive 3D function, upgrades plain whiteboards and screens (or even a plain wall) into an immersive learning experience. The high-performance projector and pen combination integrates the features that educators and business presenters need to meet today's day-to-day demands and tomorrow's emerging technologies.
With high brightness, contrast and sharpness, the Optoma TW675UTi-3D engages the audience by producing crystal clear images that keep audiences connected. The ultra short throw design minimizes shadows, while the sleek styling hides cables from view. This fully-loaded projector delivers an all-in-one solution that meets your needs.
Qwizdom WizTeach
The TW675UTi-3D comes complete with a full version of Qwizdom WizTeach interactive software, which provides easy-to-use, interactive teaching tools for math, literacy, geography, etc. Users can also access teaching resources in Qwizdom's 3400-item content library.
The Qwizdom WizTeach interactive software that comes with Optoma's TW675UTi-3D SKUs has licensing rights for up to four computers (a $299 value). Choose between the TW675UTi-3D(WXGA) SKU which includes the WizTeach software and a PointBlank interactive pen or the TW675UTiM-3D (WXGA) SKU which adds a mount.
- WXGA resolution - Full interactive option including pen, software and mount
- Shadow-free
- Supplied electronic pen enables on-screen annotations and interactivity
- 3D-capable via DLP® Link™ technology – Up to 720p resolution
- Crestron RoomView® natively embedded delivers built-in connectivity and control
- USB Display port – Display content via USB cable
- Powerful audio – Built-in 10-watt speaker system
- Environment-friendly design for less than 0.5W power consumption in standby mode
- Projects 80” diagonal widescreen image from 1.7 feet