Present with ease using the NEC M300X, a value-driven, eco-friendly portable projector ideal for education and small-to-medium-size
d business environments. This 3000-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, remote monitoring, maintenance-free design, and up to 6000 hours of lamp life (in ECO Mode). Ideal for K-12 classrooms and conference rooms, the M300X touts an active lens cover, which hides content, mutes audio and lowers lamp brightness to 25%, allowing you to maximize the effectiveness of your presentations.
HDMI input connects you to high-definition sources
USB Viewer allows you to present without a PC using a USB flash drive
Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
ECO ModeTM technology helps extend lamp life and lowers power consumption
Integrated active lens cover mutes audio and video while lowering the lamp power to 25% to conserve energy
Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
Dual computer inputs ensure quick switching between presentations
Virtually maintenance-free design includes improved 6000-hour filter life
Present with ease using the NEC M300X, a value-driven, eco-friendly portable projector ideal for education and small-to-medium-sized business environments. This 3000-lumen model delivers remarkably bright images and features wired and wireless (optional) networking, HDMI and USB inputs, high contrast, remote monitoring, maintenance-free design, and up to 6000 hours of lamp life (in ECO Mode). Ideal for K-12 classrooms and conference rooms, the M300X touts an active lens cover, which hides content, mutes audio and lowers lamp brightness to 25%, allowing you to maximize the effectiveness of your presentations.
- HDMI input connects you to high-definition sources
- USB Viewer allows you to present without a PC using a USB flash drive
- Variable audio-out allows the remote control to adjust the volume of self-powered external speakers connected to the projector
- ECO ModeTM technology helps extend lamp life and lowers power consumption
- Integrated active lens cover mutes audio and video while lowering the lamp power to 25% to conserve energy
- Integrated RJ-45 and/or wireless LAN (optional) quickly connects to the LAN for control or image transmission
- Dual computer inputs ensure quick switching between presentations
- Virtually maintenance-free design includes improved 6000-hour filter life