Visual Sound, Inc. Measurement Condenser Microphone ECM8000

Description
Behringer Audio - Omnidirectional Measurement Condenser Microphone The ECM8000s linear frequency response and omnidirectional polar pattern allows you to carry out measurement and alignment tasks with minimum hassle and maximum precision -- making it a perfect complement for our ULTRA-CURVE PRO DSP8024 or any other real-time analyzer. Its rugged construction ensures years of trouble-free use.
Description
Behringer Audio - Omnidirectional Measurement Condenser Microphone The ECM8000s linear frequency response and omnidirectional polar pattern allows you to carry out measurement and alignment tasks with minimum hassle and maximum precision -- making it a perfect complement for our ULTRA-CURVE PRO DSP8024 or any other real-time analyzer. Its rugged construction ensures years of trouble-free use.

Suppliers

Company
Product
Description
Supplier Links
Measurement Condenser Microphone - ECM8000 - Visual Sound, Inc.
Broomall, PA, USA
Measurement Condenser Microphone
ECM8000
Measurement Condenser Microphone ECM8000
Behringer Audio - Omnidirectional Measurement Condenser Microphone The ECM8000s linear frequency response and omnidirectional polar pattern allows you to carry out measurement and alignment tasks with minimum hassle and maximum precision -- making it a perfect complement for our ULTRA-CURVE PRO DSP8024 or any other real-time analyzer. Its rugged construction ensures years of trouble-free use.

Behringer Audio - Omnidirectional Measurement Condenser Microphone

The ECM8000s linear frequency response and omnidirectional polar pattern allows you to carry out measurement and alignment tasks with minimum hassle and maximum precision -- making it a perfect complement for our ULTRA-CURVE PRO DSP8024 or any other real-time analyzer. Its rugged construction ensures years of trouble-free use.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM8000
Product Name Measurement Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details