Visual Sound, Inc. Omni-Directional Electret Condenser Microphone with XLR Connector ECM44B

Description
Sony Professional Solutions of America Miniature electret condenser lavaliere microphone. Black anodized finish; Omni-directional; AA battery operation only. XLR Connector attached. 8.5 x 14.5mm ( 11/32 x 19/32"), 2g (0.07 oz) microphone head Excellent cost/performance ratio Battery operation Black Finish Complete with in-line battery unit for 2-way powering
Description
Sony Professional Solutions of America Miniature electret condenser lavaliere microphone. Black anodized finish; Omni-directional; AA battery operation only. XLR Connector attached. 8.5 x 14.5mm ( 11/32 x 19/32"), 2g (0.07 oz) microphone head Excellent cost/performance ratio Battery operation Black Finish Complete with in-line battery unit for 2-way powering

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omni-Directional Electret Condenser Microphone with XLR Connector
ECM44B
Omni-Directional Electret Condenser Microphone with XLR Connector ECM44B
Sony Professional Solutions of America Miniature electret condenser lavaliere microphone. Black anodized finish; Omni-directional; AA battery operation only. XLR Connector attached. 8.5 x 14.5mm ( 11/32 x 19/32"), 2g (0.07 oz) microphone head Excellent cost/performance ratio Battery operation Black Finish Complete with in-line battery unit for 2-way powering

Sony Professional Solutions of America

Miniature electret condenser lavaliere microphone. Black anodized finish; Omni-directional; AA battery operation only. XLR Connector attached.

  • 8.5 x 14.5mm ( 11/32 x 19/32"), 2g (0.07 oz) microphone head
  • Excellent cost/performance ratio
  • Battery operation
  • Black Finish
  • Complete with in-line battery unit for 2-way powering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM44B
Product Name Omni-Directional Electret Condenser Microphone with XLR Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3OM6 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 19000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details